TP-Link SafeStream Gigabit Multi-WAN VPN Router
Product code:
TL-ER7206
Brand:
TP-Link
Product name:
SafeStream Gigabit Multi-WAN VPN Router
GTIN (EAN/UPC):
0840030701474, 840030701474, 6935364072391
Bullet Points TP-Link SafeStream Gigabit Multi-WAN VPN Router:
- Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- Gigabit Ports: 1 gigabit SFP and 5 gigabit RJ45 ports provide high-speed wired connectivity
- Up to 4 WAN Ports: 1 gigabit SFP WAN port, 1 gigabit RJ45 WAN port, 2 gigabit WAN/LAN ports optimize bandwidth usage
- Highly Secure VPN: Supports up to 100× LAN-to-LAN IPsec, 50× OpenVPN*, 50× L2TP, and 50× PPTP VPN connections
- Abundant Security Features: Advanced firewall policies, DoS defense,IP/MAC/URL filtering, and more security functions protect your network and data
Warranty:
3 year limited warranty
Long product name TP-Link SafeStream Gigabit Multi-WAN VPN Router:
2x 1G RJ-45 WAN/LAN, 2x 1G RJ-45 LAN, 1x RJ-45 WAN, 1x SFP WAN, VLAN, 226x131x35 mm
TP-Link SafeStream Gigabit Multi-WAN VPN Router:
Omada SDN—The Smarter Cloud Solution for Business Networking
As the gateway that seamlessly integrates into the Omada Software Defined Networking (SDN) platform, ER7206 allows for remote and centralized management, anywhere, anytime. Standalone management via the Web UI or app is also available to maximize convenience.
Up to Four WAN Gigabit Ports to Optimize Bandwidth Usage
One gigabit SFP WAN port, one gigabit RJ45 WAN port, and two freely interchangeable WAN/LAN ports allow the router to support up to four WAN ports to satisfy various internet access requirements through one device. The multi-WAN Load Balancing function distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband.
Highly Secure VPN
ER7206 supports IPSec/PPTP/L2TP VPN over IPSec/SSL protocols. With a powerful hardware design, the router supports and manages up to 100× LAN-to-LAN IPSec, 50× OpenVPN*, 50× L2TP, and 50× PPTP VPN connections. One-click auto IPSec VPN* greatly simplifies VPN configuration and facilitates network management and deployment while also securing and encrypting private site-to-site data communications traveling over the internet.
Internet Access Management Strategy
Standardize users’ online behavior and easily specify the internet access rights and strategies of employee via IP/MAC/URL Filtering and Access Control List (ACL). Captive Portal authentication facilitates network resource control by capturing, authenticating, and classifying user access. Appropriate network resources can also be allocated for particular users or guests.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smart phone or tablet.
As the gateway that seamlessly integrates into the Omada Software Defined Networking (SDN) platform, ER7206 allows for remote and centralized management, anywhere, anytime. Standalone management via the Web UI or app is also available to maximize convenience.
Up to Four WAN Gigabit Ports to Optimize Bandwidth Usage
One gigabit SFP WAN port, one gigabit RJ45 WAN port, and two freely interchangeable WAN/LAN ports allow the router to support up to four WAN ports to satisfy various internet access requirements through one device. The multi-WAN Load Balancing function distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband.
Highly Secure VPN
ER7206 supports IPSec/PPTP/L2TP VPN over IPSec/SSL protocols. With a powerful hardware design, the router supports and manages up to 100× LAN-to-LAN IPSec, 50× OpenVPN*, 50× L2TP, and 50× PPTP VPN connections. One-click auto IPSec VPN* greatly simplifies VPN configuration and facilitates network management and deployment while also securing and encrypting private site-to-site data communications traveling over the internet.
Internet Access Management Strategy
Standardize users’ online behavior and easily specify the internet access rights and strategies of employee via IP/MAC/URL Filtering and Access Control List (ACL). Captive Portal authentication facilitates network resource control by capturing, authenticating, and classifying user access. Appropriate network resources can also be allocated for particular users or guests.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smart phone or tablet.