Motorola Talkabout T72 two-way radio 16 channels 446.00625 - 446.19375 MHz Orange
Product code:
D3P01611YDLMAW
Brand:
Motorola
Product name:
Talkabout T72
GTIN (EAN/UPC):
5031753009847
Bullet Points Motorola Talkabout T72 two-way radio 16 channels 446.00625 - 446.19375 MHz Orange:
- Licence-free PMR446 radio
- Weatherproof IP54
- 16 channels + 121 privacy codes
- Battery life up to 24 hours
- iVOX/VOX hands-free
- Channel scan / monitor
- Simple setup with easy pairing
- Range up to 8 km
Long product name Motorola Talkabout T72 two-way radio 16 channels 446.00625 - 446.19375 MHz Orange:
Talkabout T72 Twin Pack + Charger WE
Motorola Talkabout T72 two-way radio 16 channels 446.00625 - 446.19375 MHz Orange:
Experience Every Moment
Compact and lightweight with a range of up to 8 km, the T72 walkie-talkie has an IP54 weather rating and up to 24 hours of battery life.
Go active
The TALKABOUT T72 Walkie-Talkie lets you stay connected no matter where the adventure takes you. With an IP54 weather rating, it is built for extreme weather conditions. Enjoy hours of uninterrupted indoor outdoor activity with up to 24 hours of Li-Ion battery life. Unbox the T72 and go, with its easy pairing and licence-free features.
Compact and lightweight with a range of up to 8 km, the T72 walkie-talkie has an IP54 weather rating and up to 24 hours of battery life.
Go active
The TALKABOUT T72 Walkie-Talkie lets you stay connected no matter where the adventure takes you. With an IP54 weather rating, it is built for extreme weather conditions. Enjoy hours of uninterrupted indoor outdoor activity with up to 24 hours of Li-Ion battery life. Unbox the T72 and go, with its easy pairing and licence-free features.