Catalog Object Cloud
APC

APC Smart-UPS SMT1000RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 1000VA

Product code:
SMT1000RMI2UC
Brand:
APC
Product name:
APC Smart-UPS SMT1000RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 1000VA
GTIN (EAN/UPC):
0731304332985, 731304332985
Bullet Points APC Smart-UPS SMT1000RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 1000VA:
  • Line-Interactive
  • 1 kVA 700 W
  • Waveform: Sine
  • 4 AC outlet(s)
  • Sealed Lead Acid (VRLA)
  • Rackmount Black
Warranty:
3 years
Long product name APC Smart-UPS SMT1000RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 1000VA:
APC Smart-UPS SMT750RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 750VA
APC Smart-UPS SMT1000RMI2UC - 4x C13, USB, Rackmount 2U, SmartConnect, 1000VA:
Stay always online and prevent data loss
As soon as the power fails, an APC Smart-UPS immediately supplies emergency power to all connected equipment. Because an APC UPS does this automatically, you prevent unwanted failure of, for example, a PC, server or switch. With the free APC PowerChute software, you can even have critical IT hardware shut down automatically and in a controlled manner when the UPS battery is almost empty. This prevents data loss, downtime and physical damage to hardware.

Safety
In addition, a Smart-UPS protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for (small) business use.

SmartConnect
Out-of-box remote UPS monitoring, free during a trial period of 6 months. Using the SmartConnect Ethernet port, you can easily connect the Smart-UPS to your network and you can easily monitor it remotely via the secure APC SmartConnect cloud-based web portal*. In addition, the UPS can always be monitored via this port via EcoStruxure IT Expert (SFTWES1-DIGI).

* Extend access to SmartConnect via the following licenses:
1 year Standard Plan: ERWPMON1-1Y-DIGI
3 years Standard Plan: ERWPMON1-3Y-DIGI

1 year Advanced Plan: ERWPLUS1-1Y-DIGI
3 years Advanced Plan: ERWPLUS1-3Y-DIGI

PowerChute
By connecting the UPS via a USB cable to a maximum of one server, it can automatically provide it with a shutdown signal during a long-term power failure and thus still prevent a hard shutdown. This exact moment can be set via the free APC PowerChute Serial Edition software.

Network Management Card
If you connect the UPS directly to your network via the optional APC Network Management Card (AP9640/AP9641), it can be easily managed remotely via SNMP or our remote management software Ecostruxure IT Expert (SFTWES1-DIGI). You can also automatically send a shutdown signal via the network to multiple physical and/or virtual servers. By means of the APC PowerChute Network Shutdown Software belonging to the network card, it is even possible to differentiate the shutdown moment and the order in which this happens.

Ease of use
By means of physical buttons and an LCD screen, it is possible to set and read out the basic functionalities. Thanks to the supplied 4-post rail kit, you can easily mount the UPS in a rack.

Extend the lifespan
The internal battery cartridge (APCRBC132) can be easily, safely and independently replaced by the user. This without having to switch off the APC SMT1000RMI2UC or connected equipment. This way you can easily and cheaply extend the life of the APC Smart-UPS and your equipment will always remain online.

Warranty extension
The factory warranty of the SMT1000RMI2UC is 3 years, with the exception of the battery cartridge, which has a factory warranty of 2 years. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-03).

Switched Outlet Groups: Remote reboot and phased start-up
Thanks to the Switched Outlet Groups it is possible to configure a phased/delayed power-on per UPS outlet group. This reduces the peak load on the UPS and brings it closer to the constant load, which can limit oversizing of the UPS.

It is also possible to reset a group of multiple UPS outputs and the equipment connected to them. If SmartConnect Advanced (ERWPLUS1-1Y-DIGI), a UPS with SmartConnect port + Ecostruxure IT Expert (SFTWES1-DIGI) or a network card (ap9640) in combination with Ecostruxure IT Expert (SFTWES1-DIGI) are used, this can even be done remotely.



This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. The 1000VA line interactive 2U rackmount UPS provides pure sine wave power to support critical electronics during power disruptions. It comes with IEC 320 C14 input, 4x IEC 320 C13 outlets, and 2x IEC jumper cables. It offers cloud-based remote power monitoring, UPS firmware upgrades, remote diagnostics and proactive email notifications with recommended actions. It has a SmartSlot for optional Network Management Card that enables graceful shutdown of physical servers, virtual machines & HCI Clusters via PowerChute Network Shutdown. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. It provides surge protection against lightning strikes, power sags, brownouts and surges. The SMT UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. It is compatible with a dedicated user-replaceable battery, and the APC replacement battery cartridge helps restore UPS performance to the original specifications.