Catalog Object Cloud
OPPO

OPPO A5 Pro 5G 16.9 cm (6.67") Dual SIM Android 15 USB Type-C 8 GB 256 GB 5800 mAh Black, Brown

Product code:
110010348094
Brand:
OPPO
Product name:
A5 Pro 5G
GTIN (EAN/UPC):
6932169363716
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points OPPO A5 Pro 5G 16.9 cm (6.67") Dual SIM Android 15 USB Type-C 8 GB 256 GB 5800 mAh Black, Brown:
  • IP69 Water and Dust Resistance
  • Military-Grade Shock Resistance
  • 5800mAh Large Battery
  • AI LinkBoost 2.0
Long product name OPPO A5 Pro 5G 16.9 cm (6.67") Dual SIM Android 15 USB Type-C 8 GB 256 GB 5800 mAh Black, Brown:
6.67", MediaTek Dimensity 6300 5G, 1604 x 720, 8GB RAM, 256GB ROM, 50MP+2MP/8MP, Wi-Fi 6, Bluetooth 5.3, 5800mAh
OPPO A5 Pro 5G 16.9 cm (6.67") Dual SIM Android 15 USB Type-C 8 GB 256 GB 5800 mAh Black, Brown:
IP69 Water and Dust Resistance
Wet? No Sweat.

Pools to puddles, car washes to washing up, wherever you get it wet, this phone's all-round water resistant body has been proven to resist immersion, water jets, and hot water up to 80℃ by passing the three rigorous tests of IP69, IP68, and IP66.

Military-Grade Shock Resistance
Drop Proof Protection

With 14 military-grade tests passed, bionic cushioning that acts like an airbag to shield vital components, a robust aluminium motherboard cover, and 160% greater shatter-resistant glass, this phone provides unmatched reliability you can trust.

1000nits Ultra Bright Display
Always Smooth, Always Bright

This 120Hz super smooth-running flagship-level screen stays bright and easy to read even in the strongest sunlight. So, you can soak up the rays and never miss a moment.

Glove Touch
Redefining
"Keep in Touch"

Whether you're wearing gloves for warmth, protection, or washing up, this screen stays responsive even through thick and heavy materials, thanks to the optimised and exclusive OPPO multi-touch algorithm.

Dual Stereo Speakers
Supercharged Speakers,
Immersive Sound

Enjoy your most immersive stereo sound experience ever, whether you're watching, listening, or gaming. Plus, there's the option to 3X your volume to cope with noisy environments.

AI LinkBoost 2.0
Superior Signal Strength

The network optimisation algorithm is deeply integrated with the hardware, delivering incredible network performance. Signal remains robust, reliable, and seamless in even the most demanding environments like train stations, arenas, or malls, as well as weak-signal areas such as countryside and deserts.

360° Surround Antenna
All-Round Antenna, Superior Signal

Optimised symmetrical antenna distribution enhances efficiency and effectiveness, providing a more stable and reliable network connection. You are also enjoying lag-free horizontal screen gaming sessions via a gaming-specific antenna.

Outdoor Mode
Always on When You're Out

This mode focuses on essential apps for smoother performance, boosts outdoor sound, supports automatic hands-free calling, and features an Always-On Display, ensuring you stay connected and productive while on the go.

5800mAh Large Battery
Big Battery, Long Life

This phone provides staying power across two dimensions. A big battery gives you all-day worry-free charge and proven durability gives "like new" performance for more than four years.

45W SUPERVOOCTM Flash Charge
Quicker than Quick

Super speedy flash charge takes you from run down to ready in just minutes, so your phone keeps pace with your lifestyle, at work and at play.

MediaTek Dimensity
6300 Mobile Platform
Less Power,
Lasting Performance

The advanced 6nm process technology ensures your device runs faster and smoother while using less power, meaning you can enjoy high-performance tasks like gaming or streaming without worrying about draining your battery too quickly.

RAM Expansion
More Multitasking, Greater Capability

Use free storage space as memory, so your device runs faster and more smoothly, even under pressure. When multitasking between streaming, replying to messages, and browsing the web, the phone maintains lag-free and responsive.

AI GameBoost + VC cooling
Smooth, Cool,
Ready to Rule

AI GameBoost automatically allocates the system resource to match each game's needs, ensuring smooth gameplay without overloading the phone. Combined with advanced cooling technology, your device stays cool and stable, so you can enjoy hours of uninterrupted gaming without overheating or lag.

50MP Ultra-Clear Camera
Dive into Every Detail

The ultra-clear main camera's Hi-res mode lets you capture stunning photos with incredible detail, perfect for preserving your favourite moments in crystal-clear quality.

Portrait Mode
Portraits Made Perfect

The main camera and 2MP bokeh lens work together to create stunning portraits with a soft, blurred background, just like a professional camera. Perfect for taking beautiful shots of friends at a party or capturing special moments with your family, making every photo look polished and stylish.

AI Portrait Retouching
Your Beauty,
AI Enhanced

Enhance your pictures by highlighting your unique facial features while keeping them natural. Plus, adjust the level of retouching to suit your style, from a subtle glow to a more polished look–perfect for everything from casual snaps to profile pictures.

Livephoto
Moving Memories

The camera automatically captures a lively video clip when you press the shutter, ensuring you never miss a moment. It also records the ambient sound, making it perfect for preserving the atmosphere of special events or unexpected magic moments.

Dual-View Video
Twice the View, Twice the Fun

The new dual-view video recording feature lets you capture video with the front and rear cameras at the same time, making it perfect for recording your reactions during a live event or sharing both your face and the scenery on a travel vlog.

Trinity Engine
System-Level Smoothness

OPPO's independently developed system-level computing technology optimises your phone's performance, ensuring it stays smooth and stable. Fewer lags, faster app launches, and consistent reliability, whether you're gaming, streaming, or multitasking throughout the day.

48-Month Fluency
Stay in Flow For > 4 Years

Keep those new phone feels for longer with OPPO's rigorously tested and verified in-lab fluency.

AI Assistant for Documents
Summarise, translate, polish, and rewrite articles just in a tap.

AI Assistant for Notes
Quickly format, rewrite, and enhance your ideas or notes for instant polish and clarity.