iiyama ProLite XB2497HSNH-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Product code:
XB2497HSNH-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2497HSNH-B1
GTIN (EAN/UPC):
4948570125968
Bullet Points iiyama ProLite XB2497HSNH-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
- 60.5 cm (23.8") Black
- Height adjustment 15 cm Built-in speaker(s) Built-in camera
- USB upstream port type: USB Type-C HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): D ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2497HSNH-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
24” IPS, 1920x1080 px, 16:9, 350 cd/m², 1500:1, HDMI 1.4, DisplayPort 1.2, USB x4, 5 MP
iiyama ProLite XB2497HSNH-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The XB2497HSNH-B1 is built for efficient, connected workspaces, helping you stay productive with less cable clutter and greater flexibility. The integrated USB-C dock lets you connect your laptop, transfer video, and power or charge your device through a single cable, while LAN provides instant access to a wired network. A DisplayPort output makes adding a second monitor easy, ideal for multitasking and extended desktop setups. HDMI and DisplayPort inputs, together with a built-in USB hub, ensure easy connection of devices and peripherals. A 5MP autofocus webcam with Windows Hello supports secure and convenient sign-in, while flicker-free technology and Eye Comfort certification help reduce eye strain during long working days. The ergonomic stand with height adjustment, tilt, swivel, and pivot lets you set the screen for maximum comfort, and the four-side slim bezel design is perfect for clean, modern multi-monitor setups.