Ugreen 60450 mobile device charger Universal White AC Fast charging Indoor
Product code:
60450
Brand:
Ugreen
Product name:
60450
GTIN (EAN/UPC):
6957303864508
Bullet Points Ugreen 60450 mobile device charger Universal White AC Fast charging Indoor:
- PD 3.0 Fast Charging
- Protection Chip Inside
- Pass-through Charging
Long product name Ugreen 60450 mobile device charger Universal White AC Fast charging Indoor:
20W PD USB C Charger
Ugreen 60450 mobile device charger Universal White AC Fast charging Indoor:
Power Delivery 3.0 Fast Charging
USB C PD Charger features the Type-C port with Power Delivery 3.0. It can fast charge for your PD compatible devices. Your iPhone 12 can be charged from 0% to 50% in just 30 minutes.
To achieve fast charging:
In addition to using this fast charger, your charging cables and mobile phones also need to support fast charging protocol
You can use an extra USB C to C cable(Not included) or USB C to Lightning cable(Not included) working with this charger.
Safe Fast Charging
With the intelligent chip inside, the PD wall charger matches the current as your device's need automatically. Over-current, over-voltage and short-circuit protection effectively protect your devices from damage and ensure the safer charging overnight.
Widely Compatibility
USB-C charger is compatible with:
iPhone 12/12 Mini/12 Pro/12 Pro Max/SE 2020/iPhone 11/11 Pro/11 Pro Max/XR/XS Max/XS/X/8Plus/8
Samsung Galaxy A51/A31/M31/S10+/S10/S10e/S9/S8
iPad Pro 12.9/11/iPad Air 3/iPad Mini(2019)
Google Pixel 4XL/3a XL/3a/3 XL/2 XL/2/XL
Nintendo Switch, LG G7/V50/V40/V30 ThinQ, and more.
Compact Size
The compact size and lightweight ensure maximum portability. Slim enough to carry anywhere.
Package Contents
1 x 20W USB C Fast Charger
USB C PD Charger features the Type-C port with Power Delivery 3.0. It can fast charge for your PD compatible devices. Your iPhone 12 can be charged from 0% to 50% in just 30 minutes.
To achieve fast charging:
In addition to using this fast charger, your charging cables and mobile phones also need to support fast charging protocol
You can use an extra USB C to C cable(Not included) or USB C to Lightning cable(Not included) working with this charger.
Safe Fast Charging
With the intelligent chip inside, the PD wall charger matches the current as your device's need automatically. Over-current, over-voltage and short-circuit protection effectively protect your devices from damage and ensure the safer charging overnight.
Widely Compatibility
USB-C charger is compatible with:
iPhone 12/12 Mini/12 Pro/12 Pro Max/SE 2020/iPhone 11/11 Pro/11 Pro Max/XR/XS Max/XS/X/8Plus/8
Samsung Galaxy A51/A31/M31/S10+/S10/S10e/S9/S8
iPad Pro 12.9/11/iPad Air 3/iPad Mini(2019)
Google Pixel 4XL/3a XL/3a/3 XL/2 XL/2/XL
Nintendo Switch, LG G7/V50/V40/V30 ThinQ, and more.
Compact Size
The compact size and lightweight ensure maximum portability. Slim enough to carry anywhere.
Package Contents
1 x 20W USB C Fast Charger