Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey
Product code:
9725B002
Brand:
Canon
Product family:
imageFORMULA
Product name:
DR-M160II
GTIN (EAN/UPC):
4528472106274
Bullet Points Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey:
- Scanner type: ADF scanner 600 x 600 DPI
- Colour scanning Duplex scanning
- A4
- Maximum scan size: 279.4 x 431.8 mm Sensor type: CMOS
- USB port
- Power supply type: AC 27 W
Warranty:
1 Year
Long product name Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey:
Color, Duplex, 11x17", 600dpi, CMOS, RGB LED, Black/Grey
Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey:
Well suited for workgroups and departments in any industry, the DR-M160II scanner provides the basis for efficient records management and helps reduce paperwork. It delivers capture capabilities that make it an ideal addition, especially in the legal, financial, healthcare, and government sectors.
The strength of the DR-M160II scanner is seen in its throughput, capacity, and overall performance. Scanning up to 60 pages per minute - both sides in a single pass - and holding up to 60 sheets in the ADF, it quickly captures and converts paperbased documents into usable, digital information.
Exceptional Performance:
- Scans up to 60 pages per minute
- Single-pass duplex scanning
- Both sides of a sheet in one pass
- Up to 60 sheet ADF
Usable Design:
- Simple hardware and features designed with the user in mind:
- Dimensions (H x W x D): 9.09" x 11.02" x 9.76" (with trays closed)
- Weight: 7.05 lb.
- LED control panel
- One-touch access to pre-configured customizable scan tasks
- Easy interior access for cleaning and maintenance
Reliable Feeding:
- Double-feed & non-feed prevention
- Weight 7.05 lb.
- LED control panel
- One-touch access to pre-configured customizable
- Can handle embossed plastic cards
- Can handle thick or thin sheets
- Can handle long or oversized documents
High Quality Scanning:
- Character Emphasis improves legibility
- Shadow Cropping
- Background Smoothing
- Auto Resolution setting for scanning mixed batches of text documents and photographs
- Optical Character Recognition (OCR) to help create searchable and editable information
Bundled Software Solutions:
- Windows ISIS / TWAIN and Mac TWAIN drivers
- Industry standard interfaces for connecting software applications and scanners
- Eases integration with third-party capture or content management systems
- Device sharing between Windows and Mac users
- Canon CaptureOnTouch (Windows or Mac)
- Pre-configure repetitive scan jobs
- One-touch scanning
- Intuitive user interface
- Full Auto mode
- Automatically adjusts multiple settings with a single click
- Scan to cloud applications
- Microsoft SharePoint
- Evernote
- Google Docs
- PDF/A format output
- Canon CapturePerfect 3.1 (Windows)
- Kofax Virtual ReScan (VRS) Elite (Windows)
- Nuance eCopy PDF Office Pro (Windows)
- PDF encryption and password protection
Environment In Mind:
- Meets ENERGY STAR guidelines
- Eu RoHS compliant
- WEEE compliant
Customer Care:
- One year warranty included - Advanced Exchange Service
- Optional eCarePAK extended service available
The strength of the DR-M160II scanner is seen in its throughput, capacity, and overall performance. Scanning up to 60 pages per minute - both sides in a single pass - and holding up to 60 sheets in the ADF, it quickly captures and converts paperbased documents into usable, digital information.
Exceptional Performance:
- Scans up to 60 pages per minute
- Single-pass duplex scanning
- Both sides of a sheet in one pass
- Up to 60 sheet ADF
Usable Design:
- Simple hardware and features designed with the user in mind:
- Dimensions (H x W x D): 9.09" x 11.02" x 9.76" (with trays closed)
- Weight: 7.05 lb.
- LED control panel
- One-touch access to pre-configured customizable scan tasks
- Easy interior access for cleaning and maintenance
Reliable Feeding:
- Double-feed & non-feed prevention
- Weight 7.05 lb.
- LED control panel
- One-touch access to pre-configured customizable
- Can handle embossed plastic cards
- Can handle thick or thin sheets
- Can handle long or oversized documents
High Quality Scanning:
- Character Emphasis improves legibility
- Shadow Cropping
- Background Smoothing
- Auto Resolution setting for scanning mixed batches of text documents and photographs
- Optical Character Recognition (OCR) to help create searchable and editable information
Bundled Software Solutions:
- Windows ISIS / TWAIN and Mac TWAIN drivers
- Industry standard interfaces for connecting software applications and scanners
- Eases integration with third-party capture or content management systems
- Device sharing between Windows and Mac users
- Canon CaptureOnTouch (Windows or Mac)
- Pre-configure repetitive scan jobs
- One-touch scanning
- Intuitive user interface
- Full Auto mode
- Automatically adjusts multiple settings with a single click
- Scan to cloud applications
- Microsoft SharePoint
- Evernote
- Google Docs
- PDF/A format output
- Canon CapturePerfect 3.1 (Windows)
- Kofax Virtual ReScan (VRS) Elite (Windows)
- Nuance eCopy PDF Office Pro (Windows)
- PDF encryption and password protection
Environment In Mind:
- Meets ENERGY STAR guidelines
- Eu RoHS compliant
- WEEE compliant
Customer Care:
- One year warranty included - Advanced Exchange Service
- Optional eCarePAK extended service available