UNYKAch Heatsink Cooler CPU 90 mm
Product code:
UK532002
Brand:
UNYKAch
Product name:
Heatsink Cooler CPU 90 mm
GTIN (EAN/UPC):
6974560220649
Bullet Points UNYKAch Heatsink Cooler CPU 90 mm:
- Processor Fan 9 cm
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 775 (Socket T)
- 33.67 cfm
- 90 x 27 x 90 mm 51 g
- Black, Grey
- 1 pc(s)
Long product name UNYKAch Heatsink Cooler CPU 90 mm:
90 mm, 900 - 3000 RPM, 25.694 dBA, 33.67 CFM, 4 Pin, 5 V, 68 x 90 x 90 mm, 200 g
UNYKAch Heatsink Cooler CPU 90 mm:
The UNYKAch CPU fan with 90mm diameter is designed with an aluminum base for constant cooling and optimum performance for your equipment. In addition, it is easy to install with push and pull technology.
The aluminum base is in direct contact with the CPU, thus guaranteeing a constant cooling and a perfect dissipation of the heat generated by your equipment.
The aluminum base is in direct contact with the CPU, thus guaranteeing a constant cooling and a perfect dissipation of the heat generated by your equipment.