Catalog Object Cloud
Beko

Beko B3WFT51140W washing machine Front-load 11 kg 1400 RPM White

Product code:
B3WFT51140W
Brand:
Beko
Product name:
B3WFT51140W
GTIN (EAN/UPC):
8690842600470
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Beko B3WFT51140W washing machine Front-load 11 kg 1400 RPM White:
  • Freestanding Front-load 11 kg 1400 RPM White
  • Built-in display
  • Cotton, Delicate/silk, Eco, Pre-wash, Quick 14min, Rinse, Sport, Steam, Synthetics
  • Overflow protection Load balancing system
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • C 77 dB
  • A 49 kWh 54 L