Yamaha DHR10 2-way Black Wired 325 W
Product code:
CDHR10
Brand:
Yamaha
Product name:
DHR10
GTIN (EAN/UPC):
4957812662178
Bullet Points Yamaha DHR10 2-way Black Wired 325 W:
- Featuring a plywood cabinet that delivers a clear sound with minimal vibration
- Plywood enclosure with a polyurea coating for a robust, scratch resistant surface
- Compact appearance thanks to a 10-inch LF driver that provides excellent low frequency response
- Can be installed in a horizontal or vertical configuration with a rotatable HF horn offering the flexibility needed for installation in a wide range of environments
- Optional UB-DXRDHR10 U-bracket allows both for vertical or horizontal use
- A pole socket for use on a stand
- Rigging points for use with eye bolts
- Propitiatory FIR-X tuning, provides FIR filtering and corrective EQ, minimizing phase distortion
Long product name Yamaha DHR10 2-way Black Wired 325 W:
2-way, 52 Hz - 20 kHz, 128 dB SPL, RCA, XLR, 305x494x300 mm
Yamaha DHR10 2-way Black Wired 325 W:
The DHR10 is a 2-way bi-amp powered loudspeaker, equipped with a 10-inch woofer and a 1.4-inch HF driver, and perfect for use in fixed installations. Combining a 700W amplifier module and high-performance DSP with the same high-grade plywood construction found on Yamaha’s high-end DZR Series, the DHR10 offers best-in-class sound quality and durability.
Performance. Optimized.
The DHR Series offers an ideal solution for anyone ready to step up their sound reinforcement game to a new level of professional quality, accuracy, and performance. Premium plywood cabinets finished in a tough polyurea coating provide durability not found on other loudspeakers in this class.
Each model in the series has been optimized to meet the demands of a variety of sound reinforcement applications, with a 10” model for fixed installation and utilities, a 12” model designed for use as a floor monitor, and a 15” version for FOH applications—all featuring custom transducers driven by DSP-equipped class-D power amplifiers to deliver stunning sound quality and clarity. Combined with practical features adapted for their specific applications, the series gives you the flexibility to choose the ideal speaker for a wide variety of sonic environments. Isn’t it time you audition DHR quality and performance to improve your sound?
Performance. Optimized.
The DHR Series offers an ideal solution for anyone ready to step up their sound reinforcement game to a new level of professional quality, accuracy, and performance. Premium plywood cabinets finished in a tough polyurea coating provide durability not found on other loudspeakers in this class.
Each model in the series has been optimized to meet the demands of a variety of sound reinforcement applications, with a 10” model for fixed installation and utilities, a 12” model designed for use as a floor monitor, and a 15” version for FOH applications—all featuring custom transducers driven by DSP-equipped class-D power amplifiers to deliver stunning sound quality and clarity. Combined with practical features adapted for their specific applications, the series gives you the flexibility to choose the ideal speaker for a wide variety of sonic environments. Isn’t it time you audition DHR quality and performance to improve your sound?