Samsung T9 microSD card
Product code:
MB-MH512T/WW
Brand:
Samsung
Product name:
T9 microSD card
GTIN (EAN/UPC):
8806097718970
Bullet Points Samsung T9 microSD card:
- • Sequential read speeds up to 200MB/s with UHS-I interface
- • Supports 4K UHD & FHD video recording support
- • Compatible with gaming consoles, Android smartphones, tablets, action cams, drones and more
- • Protection from water, extreme temperatures, X-rays, magnets, drops and wearout
- • Capacities up to 512GB avaialble
- • 3 year limited warranty
Long product name Samsung T9 microSD card:
T9 microSDHC™ UHS-I Card 512GB
Samsung T9 microSD card:
T9 microSD Card
The T9 UHS-I[1] microSD card is engineered to help you reach your full creative potential. With blazingly-fast and reliable performance, you'll be able to capture lag-free 4K videos[2] effortlessly on your drone or action cam, or load and play the most performance-intensive games with ease.
Stay in the fast lane
Skyrocket your productivity and creativity with sequential read and write speeds[3] of up to 200MB/s and 130MB/s. U3 and V30 ratings[4] make capturing 4K UHD video[5] easier, while A2 performance[6] promotes fast loading and seamless multitasking even when running performance-intensive apps.
Capture your content
However extensive your gaming collection or the total number of videos you've recorded, with storage capacities from 128GB to 512GB,[7] the T9 microSD card should keep all your data tucked safely away for quick and easy retrieval, whenever and wherever you need it.
For Endless Gameplay
Built for gamers who demand fast load times, stable performance, and uninterrupted play. Designed to handle large game files and frequent updates with confidence, so every session stays smooth from start to finish.
Ready for Creative Projects
Designed for creators who work with large files, tight deadlines, and multiple projects at once. Built to deliver fast transfers, dependable durability, and seamless performance that keeps your creative process moving without interruption.
Extensive Compatibility
The T9 microSD card is compatible with Android smartphones and tablets for heavy-duty application usage or file saving, as well as drones, action cameras, laptops, and handheld gaming consoles. It is an optimal ultimate solution for professional videographers and gaming enthusiasts alike.
Peace of mind protection
You're in safe hands. With 6-proof durability,[8] which protects your data from water, extreme temperatures, x-rays, and even accidental drops, the T9 microSD card is designed to withstand almost anything you can throw at it, making it well suited for use on the move.
Magician Software 9.0
Manage your memory card confidently with Samsung Magician software, a set of helpful tools that supports your everyday use. Verify product authenticity, help protect your photos and videos and monitor card health with ease.
Choose the sure thing
We call them files and folders — but theyre really the moments you cant lose, from the plays you cherish to the work youve poured yourself into. When you've got everything to lose, choose the sure thing - trusted performance, solid protection, and the peace of mind that stays with every moment.Choose Samsung SSD.
The T9 UHS-I[1] microSD card is engineered to help you reach your full creative potential. With blazingly-fast and reliable performance, you'll be able to capture lag-free 4K videos[2] effortlessly on your drone or action cam, or load and play the most performance-intensive games with ease.
Stay in the fast lane
Skyrocket your productivity and creativity with sequential read and write speeds[3] of up to 200MB/s and 130MB/s. U3 and V30 ratings[4] make capturing 4K UHD video[5] easier, while A2 performance[6] promotes fast loading and seamless multitasking even when running performance-intensive apps.
Capture your content
However extensive your gaming collection or the total number of videos you've recorded, with storage capacities from 128GB to 512GB,[7] the T9 microSD card should keep all your data tucked safely away for quick and easy retrieval, whenever and wherever you need it.
For Endless Gameplay
Built for gamers who demand fast load times, stable performance, and uninterrupted play. Designed to handle large game files and frequent updates with confidence, so every session stays smooth from start to finish.
Ready for Creative Projects
Designed for creators who work with large files, tight deadlines, and multiple projects at once. Built to deliver fast transfers, dependable durability, and seamless performance that keeps your creative process moving without interruption.
Extensive Compatibility
The T9 microSD card is compatible with Android smartphones and tablets for heavy-duty application usage or file saving, as well as drones, action cameras, laptops, and handheld gaming consoles. It is an optimal ultimate solution for professional videographers and gaming enthusiasts alike.
Peace of mind protection
You're in safe hands. With 6-proof durability,[8] which protects your data from water, extreme temperatures, x-rays, and even accidental drops, the T9 microSD card is designed to withstand almost anything you can throw at it, making it well suited for use on the move.
Magician Software 9.0
Manage your memory card confidently with Samsung Magician software, a set of helpful tools that supports your everyday use. Verify product authenticity, help protect your photos and videos and monitor card health with ease.
Choose the sure thing
We call them files and folders — but theyre really the moments you cant lose, from the plays you cherish to the work youve poured yourself into. When you've got everything to lose, choose the sure thing - trusted performance, solid protection, and the peace of mind that stays with every moment.Choose Samsung SSD.
Disclaimer Samsung T9 microSD card $MB-MH512T/WW:
[1] For products incompatible with UHS-I interface, the speeds may vary subject to different interface conditions.
[2] 4K UHD video support for 512GB, 256GB, and 128GB cards. Host device compatibility may vary.
[3] The foregoing read & write speeds are based on internal tests conducted under controlled conditions. Actual speeds may vary depending upon card capacity. Stated performance was achieved by using T9 microSD cards with Samsung readers.
[4] UHS Speed Class 3 designates a performance option designed to support 4K UHD video recording with enabled UHS host devices. UHS Video Speed Class 30 (V30), sustained video capture rate of 30MB/s, designates a performance option designed to support real-time video recording with UHS enabled host devices. See www.sdcard.org/consumers/speed.
[5] 4K UHD (3840 x 2160) video support for 512GB, 256GB, and 128GB. Host device compatibility may vary.
[6] A2 is minimum average performance of random read/write is 4000/2000 IOPS
[7] 1GB = 1,000,000,000 bytes.Actual storage capacity may be lower than the labeled capacity. Part of the storage may be used for system files and other storage control purposes.
[7] Test Device : Samsung Galaxy Note 20 Ultra for microSD Products.
[7] 4K UHD Video (3,840.
[7] 2,160) 30fps (Avg. Video size 30Min 10.25 GB)**] Full HD Video (1,920.
[7] 1,080) 30fps (Avg. Video size 30Min 2.98 GB)***] 4K UHD Image 4,000.
[7] 3,000 (Avg. Picture size 2.33 MB)****] Full HD Image 4,000.
[7] 1,868 (Avg. Picture size 1.56 MB)*] Available dates may differ by capacity.
[8] Water proof: withstand up to 72 hours in the up to 1 meters depth 3% NaCl salt water.
[8] The multi-proof testing results reported herein were obtained under strictly controlled lab environment, as more fully described in the respective footnote for each test. The test results referenced above are for informational purposes only and provided “as is" without warranty of any kind, either expressed or implied, including but not limited to the implied warranties of merchantability and/or fitness for a particular purpose. Any attempt to replicate such results are not covered under Samsungs warranty program and Samsung disclaims any and all liability with respect to damages resulting from such attempts, including without limitation, damage to product, loss of property, or loss of data. For more information on Samsungs warranty policy, please visit: www.samsung.com/support.
[8] Proofs are for the microSD card and do not include the adaptor or reader.
[8] 3-year limited warranty.
[2] 4K UHD video support for 512GB, 256GB, and 128GB cards. Host device compatibility may vary.
[3] The foregoing read & write speeds are based on internal tests conducted under controlled conditions. Actual speeds may vary depending upon card capacity. Stated performance was achieved by using T9 microSD cards with Samsung readers.
[4] UHS Speed Class 3 designates a performance option designed to support 4K UHD video recording with enabled UHS host devices. UHS Video Speed Class 30 (V30), sustained video capture rate of 30MB/s, designates a performance option designed to support real-time video recording with UHS enabled host devices. See www.sdcard.org/consumers/speed.
[5] 4K UHD (3840 x 2160) video support for 512GB, 256GB, and 128GB. Host device compatibility may vary.
[6] A2 is minimum average performance of random read/write is 4000/2000 IOPS
[7] 1GB = 1,000,000,000 bytes.Actual storage capacity may be lower than the labeled capacity. Part of the storage may be used for system files and other storage control purposes.
[7] Test Device : Samsung Galaxy Note 20 Ultra for microSD Products.
[7] 4K UHD Video (3,840.
[7] 2,160) 30fps (Avg. Video size 30Min 10.25 GB)**] Full HD Video (1,920.
[7] 1,080) 30fps (Avg. Video size 30Min 2.98 GB)***] 4K UHD Image 4,000.
[7] 3,000 (Avg. Picture size 2.33 MB)****] Full HD Image 4,000.
[7] 1,868 (Avg. Picture size 1.56 MB)*] Available dates may differ by capacity.
[8] Water proof: withstand up to 72 hours in the up to 1 meters depth 3% NaCl salt water.
[8] The multi-proof testing results reported herein were obtained under strictly controlled lab environment, as more fully described in the respective footnote for each test. The test results referenced above are for informational purposes only and provided “as is" without warranty of any kind, either expressed or implied, including but not limited to the implied warranties of merchantability and/or fitness for a particular purpose. Any attempt to replicate such results are not covered under Samsungs warranty program and Samsung disclaims any and all liability with respect to damages resulting from such attempts, including without limitation, damage to product, loss of property, or loss of data. For more information on Samsungs warranty policy, please visit: www.samsung.com/support.
[8] Proofs are for the microSD card and do not include the adaptor or reader.
[8] 3-year limited warranty.