Catalog Object Cloud
CLUB3D

CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™

Product code:
CSV-3103D
Brand:
CLUB3D
Product name:
CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™
GTIN (EAN/UPC):
0854365005954, 854365005954, 8717249401070
Bullet Points CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
  • Compatible with USB 3.0 specification
  • Max supported resolution for single screen setup is: up to 3840 x 2160 @30Hz
  • Max supported resolution for dual screen setup is: up to 2 x 1920 x 1200 @60Hz
  • Support audio 2.1 channel
  • Support Gigabit Ethernet
  • Support BC1.2 charging (Back port x1)
Long product name CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
SenseVision USB 3.0 4K UHD Docking Station
CLUB3D CSV-3103D The Club 3D Universal USB 3.1 Gen 1 UHD 4K Docking station DisplayLink™:
SenseVision USB 3.0 4K Docking Station

The Club 3D Universal USB 3.0 4K Docking station is designed for all your connectivity needs. With the built-in USB 3.0 ports, the docking station enables you to enjoy the super speed data transmission (up to 5Gbps) of your USB peripherals, reducing cable clutter and bringing data and display connectivity to your notebook or tablet via a single USB 3.0 uplink port.

Dual Monitor support allows you to chose from either the DP or HDMI™ output plus a DVI output. It supports display resolution up to 4K at 30Hz for single Monitor setup or full HD at 60Hz for Dual Monitor setups. It offers separate connections for your Speakers or Headset and Microphone. You can even charge your Mobil Phone thru the BC1.2 Fast Charge Port in a manner of minutes.

Functionality is also dependent on the functionality of the connected devices.

BC 1.2 charging
Quick charge your USB enabled devices. It charges three times faster than a standard computer USB 2.0 port.
Share