Catalog Object Cloud
NETGEAR

NETGEAR GS105PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Grey

Product code:
GS105PP-300EUS
Brand:
NETGEAR
Product name:
GS105PP
GTIN (EAN/UPC):
0606449174717, 606449174717
Bullet Points NETGEAR GS105PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Grey:
  • 5 x Gigabit Ethernet ports with PoE+
  • Plug and play switch, no management required
  • Energy Efficient Ethernet for maximum power savings
  • Fanless and silent
  • Desktop or wall-mount
Long product name NETGEAR GS105PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Grey:
5-Port, Gigabit, PoE+, 63 W, 128 KB, 2K, 0-40°C, Grey, 158 x 101 x 27 mm, 0.40 kg
NETGEAR GS105PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Desktop/Wall-Mounting Grey:
POWER-OVER-ETHERNET

4 PoE+ ports delivering up to 30W per port with a 83W total power budget for wireless APs, IP Cameras, IP Phones and much more.

PLUG-AND-PLAY

Simple set up with no software to install or configuration needed

NON-BLOCKING SWITCHING

Non-blocking switching architecture for maximum throughput at wire speed

FANLESS DESIGN

Silent operation makes this switch perfect for noise-sensitive environments

VERSITILE MOUNTING OPTIONS

Install your switch on your desktop or mount it to your wall with the hardware provided in the box

ENERGY EFFICIENT

Energy Efficient Ethernet (IEEE 802.3az) standard, which reduces energy consumption when there is light traffic on an active port or when there is no link or no activity detected Flex PoE