Catalog Object Cloud
Allied Telesis

Allied Telesis AT-GS970M/18PS-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Product code:
990-005797-50
Brand:
Allied Telesis
Product name:
AT-GS970M/18PS-50
GTIN (EAN/UPC):
0767035211473, 767035211473
Bullet Points Allied Telesis AT-GS970M/18PS-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
  • Managed L3 Web-based management
  • Quality of Service (QoS) support
  • Basic switching RJ-45 Ethernet ports quantity: 16 Console port: RJ-45
  • 10BASE-T, 100BASE-T, 1000BASE-T
  • MAC address table: 16000 entries Switching capacity: 36 Gbit/s
  • 1U Rack mounting
Warranty:
5Years
Long product name Allied Telesis AT-GS970M/18PS-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
16 x 10/100/1000T POE+ ports and 2 x 100/1000X SFP, 247W POE capacity, Fixed one AC power supply, EU Power Cord
Allied Telesis AT-GS970M/18PS-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
Managed Gigabit Edge Switches
The CentreCOM® GS970M Series of Layer 3 switches provide high performance with gigabit to the desktop, the ability to connect and power endpoints, and lower management costs—a high value network edge solution from Allied Telesis.

Overview
- Reduce costs and automate network and device management with the Allied Telesis Autonomous Management Framework™ (AMF)
- Flexible deployment with 10, 18 and 28 port models
- High-speed gigabit network access for power users
- Support converged networks with PoE+ to power devices like wireless access points, digital surveillance cameras and IP phones
- Easy management with an industry-standard Command Line Interface (CLI) and intuitive Graphical User Interface (GUI)

Key Features
- AlliedWare Plus Enterprise-class operating system
- Eco-friendly for reduced running costs
- Network Access Control (NAC) for edge security
- Ethernet Protection Switched Ring (EPSR) enables resilient high-speed ring-based networks
- Static Routing and RIP support Layer 3 environments