Catalog Object Cloud
AISENS

AISENS USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0m

Product code:
A107-0860
Brand:
AISENS
Product name:
USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0m
GTIN (EAN/UPC):
8435739901144
Bullet Points AISENS USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0m:
  • Data transfer speed up to 10Gbps
  • Backwards compatible with USB 2.0 and 1.1
  • Compatible with Thunderbolt™ 3 ports
  • The USB Type-C connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facing up. Always insert the cable correctly, otherwise it may cause damage to the port
  • This USB-C cable is USB-IF certified, which means it meets all USB 3.1 specifications
Long product name AISENS USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0m:
USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0 m
AISENS USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0m:
AISENS® – USB 3.1 Gen2 10Gbps 3A Cable, Type USB-C/MA/M, Black, 2.0M
USB 3.1 GEN2 10Gbps cable with male USB-C type connector on one end and male type A on the other.
Ideal for connecting your new USB-C mobile device/tablet to a computer with a conventional USB-A port.
The cable offers up to 3 amps of charging, which can be used to charge your mobile device, tablet, laptop, etc.