Catalog Object Cloud
Nanocable

Nanocable USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m

Product code:
10.01.4001-L150
Brand:
Nanocable
Product name:
USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m
GTIN (EAN/UPC):
8433281009974
Bullet Points Nanocable USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m:
  • Ideal for connecting your new USB-C mobile / tablet device to a computer with a standard USB-A port
  • The cable offers up to 3 amps of charge, so you can use it to charge your mobile device, tablet, laptop Etc
  • Data transfer rate up to 10Gbps
  • Backward compatible with USB 2.0 and 1.1
  • Compatible with ports with Thunderbolt ™ 3
  • The USB Type-C connector is easier to use than Previous generation USB connectors. Its reversible design allows you to connect devices with either side facing up. The USB-C cable is USB-IF certified, which means that it complies with all specifications for USB 3.1. Meters
Long product name Nanocable USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m:
USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m
Nanocable USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.5m:
USB 3.1 GEN2 10Gbps cable with type USB-C conector male at one end and type A male at the other.