Catalog Object Cloud
Ugreen

Ugreen Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable Universal Black, Grey AC Fast charging Indoor

Product code:
25874
Brand:
Ugreen
Product name:
Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable
GTIN (EAN/UPC):
6941876228744
Bullet Points Ugreen Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable Universal Black, Grey AC Fast charging Indoor:
  • With 100 watts of charging power on a single port, a 14-inch MacBook Pro can be charged from 0 to 86% in just 60 minutes
  • Cutting-edge Airpyra technology, combined with GaNInfinity™ chip support, brings 100 watts of power and multiple charging ports into a palm-sized package
  • 45% smaller than Apple's 96W charger. Fast charging when you need it
  • Millisecond temperature sensing protects against overheating, overloading and overcurrent
  • The integrated Ugreen Thermal Guard™ system monitors temperature changes in real time, and intelligently distributes the correct current to devices for a full, fast charge without compromising battery longevity
  • Charges up to 3 devices, from IoT devices to MacBook Pros. Large AC adapters or chargers are a thing of the past
  • The Nexode Pro family of chargers is compatible with modern smartphones, tablets and laptops and supports PD/QC/SCP/AFC/PPS and 45W Samsung Super Fast Charging 2.0 fast charging protocols
Long product name Ugreen Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable Universal Black, Grey AC Fast charging Indoor:
UGREEN 100W Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable
Ugreen Nexode Pro EU 3-Port GaN PD Fast Charger With USB-C Cable Universal Black, Grey AC Fast charging Indoor: