Catalog Object Cloud
Equip

Equip DVI-D Dual Link Cable, 3.0m

Product code:
118933
Brand:
Equip
Product name:
DVI-D Dual Link Cable, 3.0m
GTIN (EAN/UPC):
4015867593288
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
Bullet Points Equip DVI-D Dual Link Cable, 3.0m:
  • DVI Dual-Link (24+1) Male
  • Support WUXGA (1920 x 1200) @ 120Hz
  • Support WQXGA (2560 x 1600) @ 60Hz
  • Jacket: PVC
  • Nickel Plated
Long product name Equip DVI-D Dual Link Cable, 3.0m:
DVI-D Dual Link Cable, 3.0m
Equip DVI-D Dual Link Cable, 3.0m:
The equip® DVI-D Dual-Link Cable is a DVI-D to DVI-D digital video cable which is designed to insure a perfect signal from digital video source at longer distances without loss or interference. With male DVI-D connectors on each end, it provides an interface between any DVI enabled devices, such as monitor, DVD player, digital projector, LCD and plasma HDTV, etc.