TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX SFX Silver
Product code:
TQEP-500S-SFX
Brand:
TooQ
Product name:
Fonte Ecopower II
GTIN (EAN/UPC):
8433281007376
Bullet Points TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX SFX Silver:
- Maximum Power: 500W
- Type: Intel ATX 12V V1.3
- Protection: overvoltage, undervoltage, short circuit, overload, overcurrent, overtemperature protection
- Silent 80mm Fan automatic speed control (Noise <20dBA)
- Support for multi-core microprocessors
- +12V rail: 1X +12V
- Regulations: CE / RoHS
- Dimensions: 125 x 63,5 x 100mm
- Color: Silver
- Power cord NOT included
- Packing: white box
- For repairs
Warranty:
2 years
Long product name TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX SFX Silver:
500W, 80 mm, Intel SFX 12V V1.3, 20 dB, 125 x 63.5 x 100mm
TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX SFX Silver:
Ecopower II is the next generation of Ecopower TOOQ power supply. The new Power Supplies version includes high quality Active PFC (Active PFC, PF> 0.99, not all models have Altive PFC), which guarantees at least 78% efficiency. With Active PFC technology, the power supply produces much less heat than another with Passive PFC, which can prolong the power supply life. In addition, the Ecopower II series has a super quiet high quality fan, very stable dual +12V rail and high-tech electronic protection system.