Case Logic LAPS-114 Brick 35.8 cm (14.1") Sleeve case Red
Product code:
3203525
Brand:
Case Logic
Product name:
LAPS-114 Brick
GTIN (EAN/UPC):
0190283038767, 190283038767, 7433325154333, 6213759746127, 0163120536177, 163120536177, 0809188506812, 809188506812, 0801038844143, 801038844143, 8271072832710, 0801029671277, 801029671277, 0763615911238, 763615911238, 5436639821962, 0807320294740, 807320294740, 0731215329357, 731215329357, 0132018533659, 132018533659, 7174117291569, 6790840021221, 7487993823589, 7755774214735, 0887594977068, 887594977068, 0168141367663, 168141367663, 7123290437608, 7133363457709, 0163120523528, 163120523528, 0803982869548, 803982869548, 0809387602247, 809387602247, 8536692526181, 0115970699915, 115970699915, 0085854240345, 085854240345
Bullet Points Case Logic LAPS-114 Brick 35.8 cm (14.1") Sleeve case Red:
- Form-fitting sleeve ensures a precise fit for your laptop with up to a 14 inch screen
- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag
- Available in a variety of fresh colours to fit any personality
Warranty:
25 years
Long product name Case Logic LAPS-114 Brick 35.8 cm (14.1") Sleeve case Red:
Case for notebook, 14.1", 36.8 x 4.3 x 26.7 cm, 190 g, Red
Case Logic LAPS-114 Brick 35.8 cm (14.1") Sleeve case Red:
A traditional sleeve complete with protective foam padding and sophisticated, stylish details.