Catalog Object Cloud
GIGABYTE

GIGABYTE 15 BSF-73ES754SH Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Product code:
AORUS 15 BSF-73ES754SH
Brand:
GIGABYTE
Product name:
15 BSF-73ES754SH
GTIN (EAN/UPC):
4719331992262
Intel® Iris® Xe graphics makes screen time a whole new experience. All-new Intel® Iris® Xe graphics delivers transformational GPU and integrated graphics to support richer gaming experiences and greater speed for designers and creators.
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points GIGABYTE 15 BSF-73ES754SH Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
  • Windows 11 Home
  • Intel Core i7-13700H (24MB Cache)
  • 39.6 cm (15.6") Quad HD 2560 x 1440, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • 8GB (4800MHz) DDR5-SDRAM (1 x 8) & 1000GB SSD
Long product name GIGABYTE 15 BSF-73ES754SH Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
Intel Core i7-13700H (24MB Cache), 8GB DDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440, Intel Iris Xe Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), WLAN, Webcam, Windows 11 Home
GIGABYTE 15 BSF-73ES754SH Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
AORUS 15
Gaming. Carry On.
Super-portable Gaming Laptop
The new AORUS 15 is equipped with the 13th gen Intel® Core™ i7-13700H processor and the max TGP NVIDIA® GeForce RTX™ 4070 laptop GPU. The MUX switch technology provides better frame rates and the understated design conveys quality and performance, dominating the gaming world with overwhelming performance.

Key Features
Windows 11 Home / Pro
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs, powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, and Max-Q Technologies.
Up to 13th Gen Intel® Core™ i7 Processor H-Series
Up to 15.6" 16:9 QHD(2560 x 1440) 165Hz Panel
WINDFORCE Infinity Cooling System
MUX Switch Technology
Supports DDR5 Memory

Impressive Clarity and Smooth Visuals
Enjoy sharp and precise game graphics through the AORUS 15's high resolution and high refresh rate screen, which perfectly balances the QHD 165Hz images and smoothness. The built-in wide color gamut provides vivid images and immersion, allowing you to appreciate the beautiful graphics while gaming.

The screen of the AORUS gaming laptop has received TÜV Rheinland low blue light certification, a globally recognized certification institution. The reduced blue light provides a healthy and comfortable viewing experience. It has also received flicker-free certification, reducing eye fatigue and dryness due to flickering.

GeForce RTX 40 Series Laptops
Beyond Fast for Gamers and Creators
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient NVIDIA Ada Lovelace architecture, they bring a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

AI-Powered Performance and Lifelike Graphics
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.

Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to fast-track your creativity.

Optimized Power and Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

The Latest 13th Gen Intel® Core™ i7-13700H Processor
AORUS 15 is equipped with 13th gen Intel® Core™ i7 14-core H-series processors, which include 6 performance cores and 8 efficiency cores, with a maximum clock speed of 5.0GHz, it provides stable performance when multitasking or running performance-intensive games.

MUX Switch Technology
The new MUX switch allows gamers to switch between graphics card output modes for additional performance. The simple interface of the GIGABYTE Control Center allows the user to switch to discrete graphics card output to the screen with a single button, easily improving gaming performance.

WINDFORCE Infinity instant cooling
With the exclusive WINDFORCE Infinity cooling technology, ultra-thin fan blades provide more air intake space. The use of phase-change high-thermal conductivity materials improves cooling efficiency while unleashing the powerful performance of the CPU and GPU in the thin laptop and maintaining the comfort of operation. WINDFORCE Infinity keeps you cool during gaming.

5 Heat Pipes
The 5 built-in heat pipes quickly divert the heat from the CPU, GPU, and VRAM to the exhaust vents, providing highly stable performance.

Dual 72-blade Fans
The powerful dual 12V fans with 72 blades continuously draw in cool air and expel internal heat.

0.2mm Blade Thinness
Each fan blade is only 0.2mm thin. The 20% thickness reduction improves their density and air intake space, providing better airflow. The powerful aerodynamics of the special blade curvature design create stronger airflow and provide never before seen cooling.

0.15mm ultra-thin thermal fins
The 205 cooling fins are distributed around the 4 exhaust vents, providing a total fin area of 107400mm. The 39% increase in fin area accelerates cooling.

Echoes of the Abyss
The mysterious spatial design of Echoes of the Abyss, together with the clean-cut lines, expand the spatial dissociation of the design. The metal chassis is only 20.8mm thin. The design simplifies the complex; together with the RGB effects, it conveys a sense of fashion in any scenario.

Precise Command Triggers
Enjoy the tactile feedback of every command you enter with key travel up to 1.7mm. Each key press is precisely received using full anti-ghosting technology, allowing you to enjoy the intensity of battle.

Exclusive GIGABYTE Control Center software
GIGABYTE Control Center is an integrated settings app developed for professional gamers. Complex settings are simplified into an intuitive and convenient interface. Leave the settings to the software while you enjoy your favorite games.

AI Boost Smart Optimization
AORUS laptops are the only laptops on the market equipped with Microsoft Azure AI technology, which can detect the game you are playing and automatically apply corresponding CPU/GPU and fan settings. Enjoy an optimized gaming experience without additional settings.

MUX Switch Setting
The powerful MUX switch allows you to select the discrete GPU to maximize GPU performance, or the integrated GPU to extend battery life.

Real-time Monitoring
The GIGABYTE Control Center Dashboard helps gamers monitor their CPU, GPU, and memory usage, as well as CPU and GPU temperatures in real-time to optimize performance for customized use.

We care! Eye Care!
GIGABYTE's exclusive AI Eye Care technology adjusts the screen brightness automatically while you work in different lighting scenarios. AI Eye Care protects your eyes and reduces your fatigue!

Panel lighting is adjustable actively, providing the most comfortable screen brightness. AI Eye Care can actively sense changes in ambient light sources and adjust the screen brightness of the laptop display for you, giving your eyes the most comfortable experience. It can be personalized, of course! AI Eye Care can personalize the laptop screen brightness to suit your preference! Whether in high-brightness work environment or immersed in personal games indoor, GIGABYTE's exclusive AI Eye Care technology provides you with a comfortable visual experience for your work, life, and gaming experience.

More possibilities
The comprehensive ports support up to 3 external monitors with up to 4K resolution at the same time. Expand your peripherals without compromising on any device.

Thunderbolt™ 4
Next-gen high-speed transmission technology, Thunderbolt™ 4, offers 40 Gbps of speed, which is double the bandwidth of previous generations. Let the speed power up your production output and life quality!