Catalog Object Cloud
UNYKAch

UNYKAch UK 2010SE Tower Black 450 W

Product code:
52103
Brand:
UNYKAch
Product name:
UK 2010SE
GTIN (EAN/UPC):
6940533544333
Bullet Points UNYKAch UK 2010SE Tower Black 450 W:
  • Tower PC Home/Office
  • micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 1 Number of 3.5" bays: 1
  • Power supply included 450 W
  • Anti-dust filter
  • SGCC
  • Black
Long product name UNYKAch UK 2010SE Tower Black 450 W:
MATX, SGCC, 2 x USB 2.0 / 2 x USB 3.0 / USB Type C, 3.5", 2.5", 405 x 99 x 318 mm, 3.5 k.g, 450 W, Black
UNYKAch UK 2010SE Tower Black 450 W:
"This Slim MATX 2010SE chassis contains a USB Type C connector (USB 3.1 Gen2), a compact design and it´s an ideal choice for both professional and personal environments. Also, its design is perfect for using in projects that require chassis without eccentricities but with everything necessary.
It has a microperforated front with grille and dust filter that optimizes the air intake and improves the flow of it inside the CPU.

EASY INSTALLATION
Functional and versatile design thanks to the vertical anchoring support that allows to place the chassis horizontally or vertically.

UK 2010SE MATX
– Ideal design for projects for its sobriety and elegance
– Connectivity: 2 x 2.0 USB, 2 x 3.0, USB 1 USB TYPE C (3.1 Gen2)
– Microperforated front with grid.
– Includes 450W power supply.

CONTROL OF TEMPERATURE
Microperforated front with grid and dust filter that optimizes the air intake and improves the flow of it inside the CPU.

SECURITY SYSTEM
Protection system that records at all times through the BIOS if the chassis has been tampered with."

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.