Catalog Object Cloud
MSI

MSI GeForce GT 1030 4GHD4 LP OC NVIDIA 4 GB GDDR4

Product code:
GEFORCE GT 1030 4GHD4 LP OC
Brand:
MSI
Product name:
GeForce GT 1030 4GHD4 LP OC
GTIN (EAN/UPC):
4711377211475, 0824142363751, 824142363751
Bullet Points MSI GeForce GT 1030 4GHD4 LP OC NVIDIA 4 GB GDDR4:
  • Aluminum core for higher stability
  • Low Profile Design
  • Low profile design saves more spaces
  • User can build slim or smaller system
  • Virtually Silent
  • Large heat sink covers the area of GPU and memory
  • Providing the best environment for gaming and multimedia
  • Afterburner Overclocking Utility
  • Supports multi-GPU setups
  • OC Scanner: An automated function finds the highest stable overclock settings
  • On Screen Display: Provides real-time information of your system's performance
  • Predator: In-game video recording
Warranty:
10 years
Long product name MSI GeForce GT 1030 4GHD4 LP OC NVIDIA 4 GB GDDR4:
NVIDIA GeForce GT 1030, 4GB GDDR4, 64 bit, 2100MHz, PCI Express 3.0, 1 x HDMI, 1 x DP, CUDA, DirectX 12.0, OpenGL 4.5, 20W
MSI GeForce GT 1030 4GHD4 LP OC NVIDIA 4 GB GDDR4:
GEFORCE EXPERIENCE
The easiest way to optimize your games and keep your drivers up to date, the GeForce Experience application automatically notifies you of new driver releases from NVIDIA. With a single click, you'll be able to update the driver directly, without leaving your desktop.

STEP UP TO BRILLIANT PC GRAPHICS
Accelerate your entire PC experience with the fast, powerful NVIDIA® GeForce® GT 1030 graphics card. Gaming. HD video and picture editing. The GT 1030's award-winning NVIDIA Pascal™ architecture, powerful graphics engine, and state-of-the-art technologies give you the performance upgrade you need to drive today’s most demanding PC applications.

THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences.

Low Profile Design
Low profile design saves more spaces and can build slim or smaller system easier.

MILITARY CLASS 4 COMPONENTS
One of the deciding factors in performance is the quality of the components used. That is why MSI only uses MIL-STD-810G certified components for graphics cards. These components have proven durable enough to withstand the torturous circumstances of extreme gaming and overclocking for extended usage.

Afterburner
MSI Afterburner is the world’s most recognized and widely used graphics card overclocking utility which gives you full control of your graphics cards. It also provides an incredibly detailed overview of your hardware and comes with some additional features such as customizing fan profiles, benchmarking and video recording.