UNYKAch PC Case Slim MATX UK 3002 8’3 litres
Product code:
UK52106
Brand:
UNYKAch
Product name:
PC Case Slim MATX UK 3002 8’3 litres
GTIN (EAN/UPC):
6974560220519
Bullet Points UNYKAch PC Case Slim MATX UK 3002 8’3 litres:
- Desktop PC Home/Office
- ITX, micro ATX
- Supported HDD sizes: 2.5"
- Number of 2.5" bays: 2
- ABS, SGCC
- Black
Long product name UNYKAch PC Case Slim MATX UK 3002 8’3 litres:
Micro ATX 8.3 L, SGCC / ABS, 2x 2.5", 2x USB 2.0 / 2x USB 3.0, TFX, 260 x 95 x 335 mm, 1.9 kg, Black
UNYKAch PC Case Slim MATX UK 3002 8’3 litres:
Designed for both horizontal and vertical use, it can be placed in tight spaces where a powerful PC is needed. Within its elegant, compact and minimalist design, it is compatible with Micro-ATX and Mini-ITX motherboards; it has room for graphics cards up to 240mm and features 2 high-speed usb 3.0 connectors.
MULTIPLE CONNECTION POSSIBILITIES
With a state-of-the-art Slim chassis, the Micro ATX UK3002 box has two high-speed USB 3.0 connectors, two USB 2.0 and audio connections on its front. In addition, as a novelty, it gives us the option of installing a Smart Card reader or an optical reader up to 9.55 mm.
PC CASE SLIM UK3002 Micro ATX
– Compact design of 8.3 liters.
– Admits Mini-ITX cards.
– Option to install Smart Card reader or Optical reader.
SMALL SIZE, LARGE CAPACITY
This version of micro ATX box stands out for its compact and minimalist design. With a capacity of 8.3 Liters, the UNYKAch UK3002 allows us to install Micro-ATX or Mini-ITX motherboards and has space to install low-profile graphics cards up to 240 mm. Its design allows us to place it standing or horizontally; this makes the UNYKAch UK3002 specially optimised for use in places with numerous workstations, such as public administrations, schools, large offices or in small desks where space is a plus.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.
MULTIPLE CONNECTION POSSIBILITIES
With a state-of-the-art Slim chassis, the Micro ATX UK3002 box has two high-speed USB 3.0 connectors, two USB 2.0 and audio connections on its front. In addition, as a novelty, it gives us the option of installing a Smart Card reader or an optical reader up to 9.55 mm.
PC CASE SLIM UK3002 Micro ATX
– Compact design of 8.3 liters.
– Admits Mini-ITX cards.
– Option to install Smart Card reader or Optical reader.
SMALL SIZE, LARGE CAPACITY
This version of micro ATX box stands out for its compact and minimalist design. With a capacity of 8.3 Liters, the UNYKAch UK3002 allows us to install Micro-ATX or Mini-ITX motherboards and has space to install low-profile graphics cards up to 240 mm. Its design allows us to place it standing or horizontally; this makes the UNYKAch UK3002 specially optimised for use in places with numerous workstations, such as public administrations, schools, large offices or in small desks where space is a plus.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.