AOC G4 C27G42ZE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Red
Product code:
C27G42ZE
Brand:
AOC
Product family:
G4
Product name:
C27G42ZE
GTIN (EAN/UPC):
4038986183529
Bullet Points AOC G4 C27G42ZE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Red:
- 68.6 cm (27") Black, Red
- HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Curved
- Maximum refresh rate: 260 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.3 ms
- 1920 x 1080 pixels Full HD Panel type: Fast VA
- Energy efficiency class (SDR): E
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G4 C27G42ZE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Red:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 260 Hz, Response time MPRT 0.3 ms, Panel type Fast VA, HDMI HDMI 2.0 x 1, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC G4 C27G42ZE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Red:
Curved speed mastery with ultra-high 260Hz refresh precision
Built for competitive performance, the C27G42ZE delivers an intense, focused gaming experience on a 27" curved Full HD panel that draws you deeper into the action. An extreme 260Hz overclocked refresh rate paired with an ultra-fast 0.3ms MPRT ensures exceptionally sharp, fluid motion with minimal blur, ideal for fast-paced esports and high-FPS gameplay. Low input lag keeps every movement responsive and precise, while HDR10 support enhances contrast and colour for more dynamic visuals.
Built for competitive performance, the C27G42ZE delivers an intense, focused gaming experience on a 27" curved Full HD panel that draws you deeper into the action. An extreme 260Hz overclocked refresh rate paired with an ultra-fast 0.3ms MPRT ensures exceptionally sharp, fluid motion with minimal blur, ideal for fast-paced esports and high-FPS gameplay. Low input lag keeps every movement responsive and precise, while HDR10 support enhances contrast and colour for more dynamic visuals.