UNYKAch UK4340 Rack Silver, Black
Product code:
UK51923
Brand:
UNYKAch
Product name:
UK4340
GTIN (EAN/UPC):
8436617921704
Bullet Points UNYKAch UK4340 Rack Silver, Black:
- Rack Server
- ATX, micro ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 4 Number of 3.5" bays: 2
- SGCC, Aluminium
- Silver, Black
Long product name UNYKAch UK4340 Rack Silver, Black:
4U, ATX/MATX, USB 2.0 x 1 / USB 3.0 x 1 / USB C (3.2) x 1, 2 x 3.5", 4 x 2.5", 3 x 120mm, PWM, 12.5 kg
UNYKAch UK4340 Rack Silver, Black:
The UNYKA PRO UK4340 4U600 is a 4U rackmount server chassis designed for maximum versatility and advanced compatibility, including support for liquid cooling systems.
With a depth of 600 mm, this chassis is engineered to house ATX motherboards, accommodate liquid-cooling radiators up to 360 mm, and provides 8 PCI expansion slots for enhanced configuration flexibility.
The front panel integrates USB Type-C connectivity and features an anti-theft locking system that ensures the physical security of the equipment. Additionally, it includes pre-installed mounting points for sliding rails, making installation in standard racks fast and convenient.
INTERNAL ARCHITECTURE AND POWER SYSTEMS
Its 600 mm depth provides generous internal space, allowing the installation of ATX and MATX motherboards, making it suitable for a wide range of server configurations.
The chassis offers flexible power options, supporting both standard ATX power supplies and redundant power systems. It also includes the required mounting support to ensure a secure and professional installation.
INTERNAL STORAGE CAPACITY
The internal storage capacity allows for the installation of up to four 2.5" SSDs and two 3.5" hard drives, providing flexibility to configure mixed storage systems that combine SSD speed with traditional HDD capacity. This setup is ideal for implementing tiered storage solutions or RAID configurations tailored to the specific requirements of each project.
COOLING SYSTEM AND THERMAL MANAGEMENT
The chassis’ thermal design has been optimized with a perforated front panel that ensures unrestricted airflow. The cooling system supports up to three 120 mm front fans, includes three 120 mm central PWM fans for efficient temperature control, and allows the installation of two additional 80 mm fans on the rear panel.
This active cooling configuration ensures optimal thermal dissipation, even under demanding workloads.
HIGH-PERFORMANCE HARDWARE COMPATIBILITY
Designed to support high-performance components, the chassis includes support for liquid-cooling systems with radiators up to 360 mm in its central section, ensuring optimal temperatures in demanding configurations.
In addition, it offers ample space to accommodate next-generation graphics cards, including high-end models such as the NVIDIA RTX 4090 and RTX 5090, making it an ideal solution for compute-intensive applications, professional rendering workflows, and high-performance workstation environments.
COMPONENT RETENTION AND PROTECTION SYSTEM
The chassis features an expansion card retention system that prevents accidental movement or displacement, protecting both the motherboard and graphics cards from potential damage during transport or handling.
This multifunctional retainer also includes additional mounting points for storage devices, optimizing internal space usage and ensuring a secure and stable installation of all critical components.
FRONT I/O PORTS
UK4340 is designed to provide quick and efficient access to the system’s most essential functions. On its front panel, you will find:
- On/Off Button: Safe and convenient system power control.
- USB 2.0 port: The perfect connection for your essential devices.
- USB 3.0 Port: Fast and stable transfers for high-performance accessories and external drives.
- Real USB Type-C 3.2 Port (up to 10 Gbps): Maximum speed and compatibility with current technology, perfect for professionals who need fast and efficient data throughput.
With this complete and accessible front panel, the 19″ Rackmount Case UK4340 stands out as a robust and versatile solution for IT projects, servers, and industrial systems.
4U RACK DESIGN WITH INTEGRATED PROTECTION
With a standard 4U rack form factor, this chassis integrates seamlessly into data center infrastructures and enterprise environments.
The front panel includes an anti-theft locking system that enhances the physical security of the equipment, while the aluminum handles make handling and extraction easier, streamlining maintenance tasks and hardware access.
SECURE FRONT WITH METAL HINGES
The UK4340 4U600 allows convenient access to USB ports and front system controls. It stands out for its metal hinges, which are more resistant and durable than plastic solutions, guaranteeing intensive use with greater reliability and a long lifespan in professional environments.
FLEXIBLE ATX OR REDUNDANT POWER
The UK4340 4U600 rack chassis combines versatility and reliability thanks to its compatibility with standard ATX sources and its included adapter for redundant sources or 2U format (CRPS). This solution allows you to start with a conventional configuration and easily evolve to a redundant power system, ensuring greater operational continuity and adaptability in professional environments.
With a depth of 600 mm, this chassis is engineered to house ATX motherboards, accommodate liquid-cooling radiators up to 360 mm, and provides 8 PCI expansion slots for enhanced configuration flexibility.
The front panel integrates USB Type-C connectivity and features an anti-theft locking system that ensures the physical security of the equipment. Additionally, it includes pre-installed mounting points for sliding rails, making installation in standard racks fast and convenient.
INTERNAL ARCHITECTURE AND POWER SYSTEMS
Its 600 mm depth provides generous internal space, allowing the installation of ATX and MATX motherboards, making it suitable for a wide range of server configurations.
The chassis offers flexible power options, supporting both standard ATX power supplies and redundant power systems. It also includes the required mounting support to ensure a secure and professional installation.
INTERNAL STORAGE CAPACITY
The internal storage capacity allows for the installation of up to four 2.5" SSDs and two 3.5" hard drives, providing flexibility to configure mixed storage systems that combine SSD speed with traditional HDD capacity. This setup is ideal for implementing tiered storage solutions or RAID configurations tailored to the specific requirements of each project.
COOLING SYSTEM AND THERMAL MANAGEMENT
The chassis’ thermal design has been optimized with a perforated front panel that ensures unrestricted airflow. The cooling system supports up to three 120 mm front fans, includes three 120 mm central PWM fans for efficient temperature control, and allows the installation of two additional 80 mm fans on the rear panel.
This active cooling configuration ensures optimal thermal dissipation, even under demanding workloads.
HIGH-PERFORMANCE HARDWARE COMPATIBILITY
Designed to support high-performance components, the chassis includes support for liquid-cooling systems with radiators up to 360 mm in its central section, ensuring optimal temperatures in demanding configurations.
In addition, it offers ample space to accommodate next-generation graphics cards, including high-end models such as the NVIDIA RTX 4090 and RTX 5090, making it an ideal solution for compute-intensive applications, professional rendering workflows, and high-performance workstation environments.
COMPONENT RETENTION AND PROTECTION SYSTEM
The chassis features an expansion card retention system that prevents accidental movement or displacement, protecting both the motherboard and graphics cards from potential damage during transport or handling.
This multifunctional retainer also includes additional mounting points for storage devices, optimizing internal space usage and ensuring a secure and stable installation of all critical components.
FRONT I/O PORTS
UK4340 is designed to provide quick and efficient access to the system’s most essential functions. On its front panel, you will find:
- On/Off Button: Safe and convenient system power control.
- USB 2.0 port: The perfect connection for your essential devices.
- USB 3.0 Port: Fast and stable transfers for high-performance accessories and external drives.
- Real USB Type-C 3.2 Port (up to 10 Gbps): Maximum speed and compatibility with current technology, perfect for professionals who need fast and efficient data throughput.
With this complete and accessible front panel, the 19″ Rackmount Case UK4340 stands out as a robust and versatile solution for IT projects, servers, and industrial systems.
4U RACK DESIGN WITH INTEGRATED PROTECTION
With a standard 4U rack form factor, this chassis integrates seamlessly into data center infrastructures and enterprise environments.
The front panel includes an anti-theft locking system that enhances the physical security of the equipment, while the aluminum handles make handling and extraction easier, streamlining maintenance tasks and hardware access.
SECURE FRONT WITH METAL HINGES
The UK4340 4U600 allows convenient access to USB ports and front system controls. It stands out for its metal hinges, which are more resistant and durable than plastic solutions, guaranteeing intensive use with greater reliability and a long lifespan in professional environments.
FLEXIBLE ATX OR REDUNDANT POWER
The UK4340 4U600 rack chassis combines versatility and reliability thanks to its compatibility with standard ATX sources and its included adapter for redundant sources or 2U format (CRPS). This solution allows you to start with a conventional configuration and easily evolve to a redundant power system, ensuring greater operational continuity and adaptability in professional environments.