Catalog Object Cloud
D-Link

D-Link DWL-8610AP wireless access point 1000 Mbit/s Grey Power over Ethernet (PoE)

Product code:
DWL-8610AP
Brand:
D-Link
Product name:
DWL-8610AP
GTIN (EAN/UPC):
0790069397639, 790069397639, 3609740142468, 0790069397752, 790069397752, 0790069397851, 790069397851
Bullet Points D-Link DWL-8610AP wireless access point 1000 Mbit/s Grey Power over Ethernet (PoE):
  • 2.4 GHz
  • 5 GHz
  • Maximum data transfer rate: 1000 Mbit/s
  • IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
  • Power over Ethernet (PoE)
  • Antennas quantity: 6 Internal
Long product name D-Link DWL-8610AP wireless access point 1000 Mbit/s Grey Power over Ethernet (PoE):
Unified Access Point, WLAN 802.11 a/b/g/n/ac, 2.4GHz / 5GHz, 2 x Gigabit Ethernet RJ-45, PoE
D-Link DWL-8610AP wireless access point 1000 Mbit/s Grey Power over Ethernet (PoE):
The DWL-8610AP is D-Link’s next generation Unified Wireless Access Point, designed to succeed the
DWL-8600AP. Intended the small/medium enterprise market, the DWL-8610AP aims to provide unparalleled bandwidth and flexibility for administrators looking to deploy a medium/large scale Wi-Fi network.