Catalog Object Cloud
StarTech.com

StarTech.com 6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA

Product code:
ICUSB232FTN
Brand:
StarTech.com
Product name:
6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA
GTIN (EAN/UPC):
0065030846837, 065030846837, 0013040073620, 013040073620
Bullet Points StarTech.com 6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA:
  • MAXIMIZED PORTABILITY: This USB to serial RS232 adapter with FTDI features a single cable design removing the need for additional adapters and cables
  • BROAD COMPATIBILITY: Compatible with your USB 1.0 or 2.0 ports, this RS232 converter works with your Windows, Mac or Linux systems
  • CORRECT DTE/DCE CONFLICTS: Convert your available USB port into a null modem RS232 DB9 serial port, resolving any DTE/DCE conflicts
  • FAST TRANSFER SPEEDS: Experience fast speeds with this serial adapter, supporting a Baud Rate up to 921.6Kbps
  • TECH SPECS: 6 feet (1.8 meters); FTDI FT232RL Chipset; Max Baud Rate: 921.6 Kbps; 256 Bytes FIFO; None/Odd/Even/Mark/Space Parity Modes; 7 or 8 Data Bits; 1 or 2 Stop bits; TAA Compliant
Warranty:
2 Years
Long product name StarTech.com 6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA:
StarTech 6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA
StarTech.com 6ft (1.8m) 1-Port USB to Serial RS232 Adapter, FTDI DB9 Serial DCE Adapter Cable, Null Modem, USB 2.0 - TAA:
Add a Null Modem RS232 serial port to your laptop or desktop computer through USB

The ICUSB232FTN FTDI USB to Null Modem Serial Adapter Cable (1-Port) converts an available USB 1.1 or 2.0 port into an RS232 Null Modem serial DB9 port, solving DCE/DTE conflicts directly, without requiring additional cross-wired serial cables or adapters.

This compact adapter features COM retention, allowing the same COM port value to automatically be re-assigned to the port if the cable is disconnected and re-connected to the host computer, or if the system is rebooted. The integrated FTDI chipset supports additional customization, advanced features, and compatibility not necessarily offered by other solutions.

The USB to Null Modem adapter is compatible with a broad list of operating systems including Windows®, Windows CE, Mac OS and Linux, making it easier to integrate into mixed environments.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.