ASUS ROG STRIX Z890-F GAMING WIFI Intel Z890 LGA 1851 (Socket V1) ATX
Product code:
90MB1I40-M0EAY0
Brand:
ASUS
Product name:
ROG STRIX Z890-F GAMING WIFI
GTIN (EAN/UPC):
4711387755921, 0197105755925, 197105755925
Bullet Points ASUS ROG STRIX Z890-F GAMING WIFI Intel Z890 LGA 1851 (Socket V1) ATX:
- Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
- PC ATX Intel Z890 Realtek ALC4080 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 192 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 9
- BIOS type: UEFI AMI 256 Mbit Clear CMOS button
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 7 (802.11be) Bluetooth 5.4
Long product name ASUS ROG STRIX Z890-F GAMING WIFI Intel Z890 LGA 1851 (Socket V1) ATX:
Intel Z890, LGA1851, 4 x DIMM slots, max. 192GB, DDR5, Intel 2.5Gb Ethernet, Wi-Fi 7, Bluetooth 5.4, 256 Mb Flash ROM, UEFI AMI BIOS, ATX
ASUS ROG STRIX Z890-F GAMING WIFI Intel Z890 LGA 1851 (Socket V1) ATX:
ROG STRIX Z890-F gaming wifi
With NPU boosting and cutting-edge AI solutions, the ROG STRIX Z890-F Gaming WiFi supports advanced AI-driven PC applications. Equipped with Thunderbolt™ 4, PCIe® 5.0, and Polymo lighting, it delivers blazing-fast data transfers, unparalleled connectivity and a customizable aesthetic that can be either subtle or bold.
With NPU boosting and cutting-edge AI solutions, the ROG STRIX Z890-F Gaming WiFi supports advanced AI-driven PC applications. Equipped with Thunderbolt™ 4, PCIe® 5.0, and Polymo lighting, it delivers blazing-fast data transfers, unparalleled connectivity and a customizable aesthetic that can be either subtle or bold.