StarTech.com 15m (50ft) USB 2.0 Active Extension Cable - M/F
Product code:
USB2AAEXT15M
Brand:
StarTech.com
Product name:
15m (50ft) USB 2.0 Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030846974, 065030846974, 0132017887425, 132017887425, 0617407492767, 617407492767
Bullet Points StarTech.com 15m (50ft) USB 2.0 Active Extension Cable - M/F:
- 1x USB 'A' male connector
- 1x USB 'A' female connector
- Fully shielded for error-free connections
- Plug-and-play, no driver required
- USB bus-powered
- Universal external power source also included
- Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
Warranty:
2 Years
Long product name StarTech.com 15m (50ft) USB 2.0 Active Extension Cable - M/F:
StarTech 15m (50ft) USB 2.0 Active Extension Cable - M/F
StarTech.com 15m (50ft) USB 2.0 Active Extension Cable - M/F:
Extend the distance between a computer and a USB 2.0 device by 15 meters
The USB2AAEXT15M 15m Active USB 2.0 Extension Cable, offers one USB 'A' male connector and one USB 'A' female connector, and provides an active extension of USB 2.0 devices of up to 15-meters (49.2-feet).
An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables.
Up to 4 of these cables can be daisy-chained together, allowing for a total USB extension of up to 60-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).
The USB2AAEXT15M 15m Active USB 2.0 Extension Cable, offers one USB 'A' male connector and one USB 'A' female connector, and provides an active extension of USB 2.0 devices of up to 15-meters (49.2-feet).
An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables.
Up to 4 of these cables can be daisy-chained together, allowing for a total USB extension of up to 60-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).