Catalog Object Cloud
AISENS

AISENS USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm

Product code:
A106-0746
Brand:
AISENS
Product name:
USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm
GTIN (EAN/UPC):
8436574709179
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
The letters ‘CE’ appear on many products traded on the extended Single Market in the European Economic Area (EEA). They signify that products sold in the EEA have been assessed to meet high safety, health, and environmental protection requirements. When you buy a new phone, a teddy bear, or a TV within the EEA, you can find the CE mark on them. CE marking also supports fair competition by holding all companies accountable to the same rules. CE marking is a part of the EU’s harmonisation legislation, which is mainly managed by Directorate-General for Internal market, Industry, Entrepreneurship and SMEs. The CE marking for Restriction of Hazardous Substances is managed by Directorate-General for Environment. Comprehensive guidance on the implementation of EU product rules can be found in the so-called Blue Guide.
Bullet Points AISENS USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm:
  • USB 3.2 Gen1 5G Hub, 2 x USB-C 10G Female and 2 x USB-A 5G Female to USB3.2 Gen1 USB-A Male
  • Slim size and easy to carry when traveling or working
  • USB-A and USB-C ports support Low Speed ​​(1.5 Mbps) / Full Speed ​​(12 Mbps) / High Speed ​​(480 Mbps) / Super Speed ​​(5 Gbps)
  • USB bus powered, no additional power adapter needed
Long product name AISENS USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm:
USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm
AISENS USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm:
AISENS® – USB3.2 Gen1 5G USB-A Hub, USB-A/M-2xUSB-C/H-2xUSB-A/H, Grey, 15cm