Catalog Object Cloud
FSP

FSP Twins PRO 900W Power supply unit PS2 ATX Redundant ATX Black

Product code:
PPA9000600
Brand:
FSP
Product name:
Twins PRO 900W Power supply unit PS2 ATX Redundant ATX Black
GTIN (EAN/UPC):
4713224523823
Bullet Points FSP Twins PRO 900W Power supply unit PS2 ATX Redundant ATX Black:
  • FSP900-50REB
  • ATX PS2 redundant size
  • Efficiency ≧ 90% at typical load
  • Quiet and long-lasting 40mm ball bearing fan
  • Ribbon cables for th need of enthusiasts
  • Powerful single +12V rail design
  • All Japanese electrolytic capacitors
  • Intel Latest CPU ready
  • Full protections OCP, OVP, SCP, OPP, OTP, FFP, UVP
Long product name FSP Twins PRO 900W Power supply unit PS2 ATX Redundant ATX Black:
900W, PS2 ATX Redundant, 2x 40mm, 20+4-pin, 4+4-pin, 2x PCIe 6+2-pin, 6x SATA, 1x Molex, 80 PLUS Gold
FSP Twins PRO 900W Power supply unit PS2 ATX Redundant ATX Black:
Twins PRO series, a redundant power supply, is designed for standard ATX or PS2 chassis, no front end braket needed, ideal for mail, web or home server. Hot swappable modules design provides stable power supply; when one fails, the other can take over the load immediately. Thus users do not need to worry about any server/PC power off situation.

Redundant system design and built-in hot swappable modules
With redundancy in mind, the Twin Pro modular system design is more efficient and operates more quietly by distributing the power load between two hot swappable PSU modules. If one unit fails, the second unit takes control of the power load until a replacement is swapped in. Each unit can be hot swapped and replaced without any system down-time offering a seamless and uninterrupted operation.

Black ribbon cable design
The round black ribbon cable design helps with heat emission effect and extends the life span of the components. The ribbon cable design also offers a cleaner aesthetic and allows for better cable management in custom build systems.

Power cord locking device
The Twins Pro series features a power cord locking device that secures the power cord from acciedntal disconnect helping to ensure stable operation without any system interruptions.

Twins_Pro Power Cord Locking Device
Guardian logoFSP Guardian
Propreitary user interface software that monitors status in real-time
Guardian display
The Twins PRO series can be connected to a USB header and synced with the FSP Guardian software to monitor power input, power output, efficiency, and other internal records in real-time. The FSP Guardian software can warn users when temperatures reaches certain levels by alerting them immediately with warning messages that will update the user with all of the latest information in real-time.