Catalog Object Cloud
LG

LG 27-inch UltraFine™ U7, UHD 4K IPS monitor

Product code:
27U710B-B
Brand:
LG
Product name:
27-inch UltraFine™ U7, UHD 4K IPS monitor
GTIN (EAN/UPC):
8806096809464
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 27-inch UltraFine™ U7, UHD 4K IPS monitor:
  • 27” UHD 4K (3840x2160) IPS
  • DCI-P3 90% (Typ.) with HDR10
  • 3-side Virtually Borderless
  • LG Switch
Long product name LG 27-inch UltraFine™ U7, UHD 4K IPS monitor:
27-inch UltraFine U7, UHD 4K, IPS, 3840 x 2160, IPS, HDR10
LG 27-inch UltraFine™ U7, UHD 4K IPS monitor:
UHD 4K for more screen space, sharper detail
With 4K UHD (3840x2160) IPS and 3-side borderless design, it allows you to provide a workspace with four times the resolution of Full HD screen while editing multiple track without enlarge or reduce the timelines.

True-to-life color with advanced color accuracy
UltraFine™ is compatible with industry standard HDR10 (High Dynamic Range), based on the DCI-P3 90% color gamut, supporting specific levels of color and brightness that enable creators to experience the visual clarity with precise colors of the content and fine details.

Multiple connections
Our monitor’s HDMI 2.0 and DisplayPort 1.4 compatibility enables seamless connection to various devices, supporting an efficient and streamlined desk setup.

Switch swiftly
LG Switch app optimizes your monitor for both work and life. Effortlessly customize your preferred image quality and brightness, also possible to split the display into 11 options and quickly launch your video call platform, making it even more convenient.

Ultra-slim design. Almost floating
Experience more screen and less distraction with the ultra-slim bezel and minimal slim stand base, featuring a virtually borderless design. The floating-like stand enhances the clean, weightless aesthetic, while the seamless screen feel delivers an immersive visual experience—ideal for dual setups or minimalist workspaces.