Catalog Object Cloud
ASUS

ASUS PRIME A620M-K AMD A620 Socket AM5 micro ATX

Product code:
90MB1F40-M0EAY0
Brand:
ASUS
Product name:
PRIME A620M-K
GTIN (EAN/UPC):
4711387242087
Bullet Points ASUS PRIME A620M-K AMD A620 Socket AM5 micro ATX:
  • AMD AM5 Socket: Ready for AMD Ryzen™ 7000 Series Desktop Processors
  • Ultrafast Connectivity: PCIe 4.0, 64Gbps M.2 slot, Realtek 1Gb Ethernet, USB 3.2 Gen 1 Type-A
  • Comprehensive Cooling: PCH heatsink and Fan Xpert
  • Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
  • Two-way AI Noise Cancelation: Reduces background noise from the microphone and audio output for crystal-clear communication in games or video conferences
Long product name ASUS PRIME A620M-K AMD A620 Socket AM5 micro ATX:
AMD A620, AM5, 2 x DIMM DDR5, Gigabit Ethernet, 256 Mb Flash ROM, UEFI AMI BIOS, micro-ATX
ASUS PRIME A620M-K AMD A620 Socket AM5 micro ATX:
AMD A620 micro-ATX motherboard, DDR5, PCIe 4.0 Graphics card and PCIe 4.0 M.2 support, HDMI™, VGA, USB 3.2 Gen 1 Type-A, SATA 6 Gbps, Two-Way AI Noise Cancelation, Aura Sync

ASUS PRIME series motherboards are expertly engineered to unleash the full potential of AMD Ryzen 7000-series processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME A620M-K provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.

FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME A620 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.

Intelligent Control

All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.

Flexible Cooling Controls
ASUS Fan Xpert software provides comprehensive control over fans. An Auto-Tuning mode intelligently configures all parameters with a single click. There’s also an Extreme Quiet mode that reduces chassis fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fans can also be controlled via the UEFI BIOS.

Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.

UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.

Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.

Search Function
Quickly and easily find the option or setting you need.

ASUS User Profile
Port configuration settings between different BIOS versions or share them with friends.

Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.

Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.

Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.

COOLING
PRIME A620M-K is engineered with an array of hybrid fan headers and two ounce copper PCB design to ensure your rig stays cool and stable under intense workloads.

Cooler by Design
PRIME A620 series feature comprehensive cooling controls that are configurable via Fan Xpert software or via the UEFI BIOS.

Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. Fan Xpert allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.

Smart Protection
A dedicated integrated circuit protects the fan header from overheating and overcurrent.

4-Pin PWM/DC Fan
The Chassis fan header supports auto-detection of PWM or DC fans.

Stack Cool 3+
2oz copper PCB design can draw heat away from critical components to keep the optimal operating temperatures.

PERFORMANCE
The PRIME A620 series is built to handle the high core counts and bandwidth demands of AMD processors. ASUS A620 motherboard provides all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible data transfer options.

Memory

DDR5 Performance Enhancement
Comprehensive memory tuning options are the cornerstone of PRIME motherboards. With the PRIME A620M-K, you can extract all of the potential out of your DDR5 modules, whether they're from an extreme-speed kit or an entry-level set that would otherwise be locked.

For entry-level modules without EXPO™ memory support, we’ve got you covered. Click here to learn more about AEMP. arrow .

For those who want to fly past stock DDR5 speeds, the PRIME A620M-K is primed and ready for enthusiast-grade kits courtesy of vast AMD Extended Profiles for Overclocking (EXPO™) support. Seasoned veterans can further tweak performance via the extensive array of settings in the UEFI.

Storage

PCIe 4.0 M.2 Support
PRIME A620M-K offers one M.2 slot that supports data-transfer speeds of up to 64 Gbps via PCIe 4.0, enabling quicker boot-up and app load times with OS or application drives.

*Actual transmission speeds will be lower than the theoretical maximum speed.

Outstanding Audio

Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you’ve ever experienced.

Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.

Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.

Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.

Aura Sync

Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.

Addressable Gen 2 Headers
Two Addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.

TWO-WAY AI NOISE CANCELATION
This utility leverages a massive deep-learning database to reduce background noise from the microphone and incoming audio, while preserving vocals at the same time. This removes distracting keyboard clatter, mouse clicks and other ambient noises so you can hear and be heard with crystal clarity while gaming or in calls.

Armoury Crate
Within a single intuitive interface, Armoury Crate offers easily customized Aura Sync RGB settings for every compatible device in your arsenal, plus controls for an ever-growing family of ASUS products, including keyboard and mouse preferences. Armoury Crate also integrates product registration and a news feed so that you never miss updates of interest to the ASUS community.

Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.

SafeSlot Core
SafeSlot Core is the ASUS-exclusive PCIe slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.

Overvoltage Protection
World-class circuit-protecting power design

An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

Stainless-Steel Back I/O
3X corrosion-resistance for greater durability

Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.

1000+
Compatible devices and components

The PRIME A620 series provides superior compatibility with thousands of components and our memory support list identifies memory compatibility, giving you more choices for worry-free PC-building experiences.

8000+
Validation hours

Every ASUS motherboard is subjected to more than 8,000 hours of stringent tests, including burn-in, environmental, compatibility, software and safety tests to confirm their durability. ASUS reliability surpasses industry standards, ensuring that every component is designed to function flawlessly in any environment.

THIS CHANGES EVERYTHING
FROM THIS NEW PLATFORM, YOU CAN SEE THE FUTURE


Timeline Backup
Auto Backup for Your Computer!

ASUS user’s special offer.|Buy 1TB get 200GB free.
Disclaimer ASUS PRIME A620M-K AMD A620 Socket AM5 micro ATX $90MB1F40-M0EAY0:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Specifications and features vary by model, and all images are illustrative. Please refer specification pages for full details.
*Precise specifications and features vary by model . Please refer to the specification page
The product (electrical , electronic equipment, Mercury-containing button cell battery) should not be placed in municipal waste. Check local regulations for disposal of electronic products.
The use of trademark symbol (TM, ®) appears on this website means that the word text, trademarks, logos or slogans, is being used as trademark under common laws protection and/or registered as Trademark in U.S. and/or other country/region.