Catalog Object Cloud
Motorola

Motorola TALKABOUT T42 two-way radio 16 channels Black, Red

Product code:
188118
Brand:
Motorola
Product name:
TALKABOUT T42
GTIN (EAN/UPC):
5031753007492
Bullet Points Motorola TALKABOUT T42 two-way radio 16 channels Black, Red:
  • Easy pairing
  • Up to 4km range
  • Low battery warning indicator
  • Keypad lock
  • Scan / monitor
  • Call alert tone
  • Keypad tones
  • Personalization stickers
Long product name Motorola TALKABOUT T42 two-way radio 16 channels Black, Red:
16 Channels, 4km max., LCD, Red
Motorola TALKABOUT T42 two-way radio 16 channels Black, Red:
Simple, easy, fun. Camping, exploring, on the beach or just playing in the garden, the TALKABOUT T42 walkie-talkie is perfect for staying in touch when at home or out and about. Set up is simple thanks to the easy pairing function, then talk instantly to friends and family at the push of a button. With 16 channels, LCD display, up to 4km range and a choice of colours, the T42 keeps you connected to enjoy every moment.