Catalog Object Cloud
StarTech.com

StarTech.com 65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display

Product code:
HDMM20MA
Brand:
StarTech.com
Product name:
65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display
GTIN (EAN/UPC):
0065030858168, 065030858168, 5057103082971
Bullet Points StarTech.com 65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display:
  • HIGH SPEED HDMI CABLE: Active HDMI Cable supports 4K Ultra HD video (3840x2160p @30Hz, 4096x2160p @24Hz), Full HD (1080p 120Hz); Works with your laptop/workstation/soundbar for presentations via UHD monitors, projectors/large HDTV displays
  • ACTIVE HDMI CABLE: Active amplifier boosts video signals over longer distances to extend HDMI signal up to 65ft (20m); Supports additional color spaces, such as Adobe RGB and YCC601 Color
  • HIGH PERFORMANCE: HDMI 1.4 Cable, 4K 30Hz (up to 3840 × 2160p), 8.16 Gbit/s bandwidth, HDR, 3D video, ARC, and multi-stream audio (5.1/Dolby TrueHD); Note: Cable is unidirectional with Source and Display labels
  • QUALITY CONSTRUCTION: Gold-plated connectors, and superior EMI shielding with Al-Mylar foil improve signal integrity and reliability; Deliver 4K x 2K @30 Hz over long distances; Ideal for conference room, offices, or classrooms
  • SPECS: 65 foot (20 meter); Color: Black; Version: HDMI 1.4b; Connectors: Male to Male; Wire Gauge: 24 AWG; OD: 8.5mm; Cable Jacket: PVC; Shield: Al-Mylar Foil
Warranty:
2 Years
Long product name StarTech.com 65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display:
StarTech 65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display
StarTech.com 65ft (20m) Active High Speed HDMI Cable, 4K 30Hz / 1080p 120Hz, HDCP 1.4/ARC, Gold Plated Connectors, UHD HDMI 1.4 Cord for TV / Monitor / Display:
Connect your HDMI devices, up to 20m away with no signal loss

This Active High Speed HDMI® Cable is designed to deliver superior video and audio performance while ensuring reliable connectivity with a variety of HDMI devices, including HDTVs, stereo receivers, projectors, gaming consoles, and more. The active cable also features a thinner wire construction for more flexibility.

High Speed HDMI™

This HDMI 1.4b cable supports Ultra HD 4K resolutions (3840x2160p at 30Hz, or 4096x2160p at 24Hz), Full HD (1920x1080p at up to 120Hz), and a bandwidth of 8.16 Gbps for seamless video and audio transmission. It also supports wide aspect ratios, making it perfect for both home entertainment systems and professional presentations. With support for 3D video (5.1/Dolby Digital Plus/Dolby TrueHD), you can enjoy a fully immersive viewing and listening experience.

Build Quality

Constructed with 24 AWG copper wire, gold-plated connectors, and superior EMI shielding using Al-Mylar foil and a copper braid, this cable minimizes signal loss and interference. The cable's built-in amplifier circuitry actively boosts the HDMI signal with no external power required. It supports longer connections than regular HDMI.

Note : This cable features unidirectional architecture which requires that the cable is installed in the correct direction. Please ensure that the HDMI connector labelled with "TV" is connected to the display, in order to ensure that the device and the HDMI source are connected properly.

The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.