Catalog Object Cloud
Moza Racing

Moza Racing MOZA CM2 Racing Dash

Product code:
RS072
Brand:
Moza Racing
Product name:
MOZA CM2 Racing Dash
GTIN (EAN/UPC):
6973137270674, 0850062761537, 850062761537
Bullet Points Moza Racing MOZA CM2 Racing Dash:
  • Customizable Dashboard UI System-MOZA is the first sim hardware manufacturer to offer a proprietary customizable UI system. Through MOZA Pit House software, users can choose from a range of pre-set dashboard layouts or design their own unique interface. These custom designs can be shared on the MOZA community platform, enabling users to showcase their creations or download and apply designs made by others
  • Shift Indicators and Flag Lights-Equipped with 10 high-brightness RGB shift lights in a professional top-mounted LED layout, this dashboard helps drivers shift at the perfect moment without looking down, using data such as speed and engine RPM. This setup enhances smooth, efficient driving, especially in precision racing
  • Additionally, 6 RGB flag lights offer over 16.7 million color options, providing real-time race signals like yellow, blue, or red flags for conditions such as accidents or overtakes. These lights can be customized to fit specific track or race rules, enhancing driver response and safety
  • 720P HD Touchscreen-The MOZA CM2 dashboard features a high-resolution 5-inch 720P (1280x720) capacitive touchscreen with a 60Hz refresh rate, delivering a responsive and vibrant display
  • Open Ecosystem-Seamlessly compatible with all MOZA wheelbases via the RJ11 port, this dashboard also includes USB direct to PC connectivity making it fully compatible with all setups outside of the MOZA ecosystem
  • Durable Aluminum Alloy Rear Casing-Designed with an aluminum alloy rear casing and high-strength steel mount, this dashboard is durable yet lightweight
  • Sleek Ultra-Slim Floating Design-Inspired by modern automotive screens, the dashboard features a slim, floating design with a sleek, minimalistic aesthetic
  • Adjustable Height-Compatible with all MOZA direct-drive wheelbases, this dashboard’s height can be adjusted to accommodate different seating positions, ensuring clear visibility and comfort
  • High-Performance Quad-Core Processor-Powered by a 1.3GHz quad-core processor, the dashboard provides real-time, low-latency data rendering for complex visuals
Long product name Moza Racing MOZA CM2 Racing Dash:
MOZA CM2 RACING DASH
Moza Racing MOZA CM2 Racing Dash:
MOZA is the first sim hardware manufacturer to offer a proprietary customizable UI system. Through MOZA Pit House software, users can choose from a range of pre-set dashboard layouts or design their own unique interface. These custom designs can be shared on the MOZA community platform, enabling users to showcase their creations or download and apply designs made by others.