Catalog Object Cloud
Epson

Epson EB-L260F Standard throw projector 4600 ANSI lumens 3LCD 1080p (1920x1080) White

Product code:
V11HA69080
Brand:
Epson
Product name:
EB-L260F
GTIN (EAN/UPC):
8715946715452
Bullet Points Epson EB-L260F Standard throw projector 4600 ANSI lumens 3LCD 1080p (1920x1080) White:
  • 4,600 lumens brightness display: Full HD crisp images and bright colours, even in well-lit rooms
  • A scalable display: Flexible scalable display from 31 inches up to 310 inches
  • Stream content easily: Wireless, MTR auto power-on by HDMI and easy smart stick connection.
  • Fit and forget reliability: Easy installation with multi-projection and signage function.
  • The complete solution: With an incredible contrast ratio of 5,000,000:1, the EB-L260F delivers vivid, lifelike content and defined shadow detail with deeper blacks
Warranty:
60 months Carry in or 12,000 h
Long product name Epson EB-L260F Standard throw projector 4600 ANSI lumens 3LCD 1080p (1920x1080) White:
4600 - 3200 Lumen, 1080p, 16:9, 2500000:1, 10 Bits, 192 Hz - 240 Hz, 260W, AC 220-240 V, 50-60 Hz
Epson EB-L260F Standard throw projector 4600 ANSI lumens 3LCD 1080p (1920x1080) White:
Wireless laser projector
Combined with advance features, the EB-L260F is an entry-level Full HD wireless laser projector the ideal solution for any working environment. It offers 4,600 lumens brightness, a range of wireless and wired connectivity and the ability to have a scalable display size of up to 310 inches.