ASUS XG-C100F Internal Fiber 10000 Mbit/s
Product code:
90IG0490-MO0R00
Brand:
ASUS
Product name:
XG-C100F
GTIN (EAN/UPC):
4712900741230
Bullet Points ASUS XG-C100F Internal Fiber 10000 Mbit/s:
- Hyper-fast 10Gbps speeds – Next-gen speeds up to 10X faster than gigabit Ethernet for quick file transfers, smooth 4K streaming and low-latency gaming
- Go-further fiber optics – The latest technology for high-speed transmissions over much-greater distances than copper cables
- Stylish built-in cooling – Stylish aluminum heatsink efficiently expels heat for reliable non-stop operation
- Automatic prioritization – Built-in QoS technology automatically boosts bandwidth to important streams or games
- Direct-attach copper (DAC)– With SPF+ Cage, DAC connections are also compatible
Long product name ASUS XG-C100F Internal Fiber 10000 Mbit/s:
XG-C100F, 1x 10G SFP+, IEEE 802.3ae, IEEE 802.1p, IEEE 802.1q, 110g
ASUS XG-C100F Internal Fiber 10000 Mbit/s:
Hyper-Fast 10Gbps Networking
ASUS XG-C100F enables up to hyper-fast 10Gbps networking, over fiber-optic or DAC cables. Just slide it into a PCI Express® 2.0/3.0 x4 slot to enjoy SPF+ connections that are up to 10X faster than gigabit Ethernet — perfect for large file transfers, 4K streaming and low-latency gaming.
Go Further with Fiber Optics
XG-C100F is compatible the latest fiber-optic networking technology. This enables high-speed, high-bandwidth transmissions to travel distances that are far greater than possible over traditional RJ-45 type copper transmission- Ideal for power users, small enterprise and data center.
Stylish Cooling Heatsink
An efficient aluminum heatsink keeps XG-C100F cool during high-performance applications, and adds a touch of style that elevates the card's outlook above the network-interface-card crowd.
Prioritize performance, automatically
Built-in Quality-of-Service (QoS) technology automatically prioritizes bandwidth for your most important applications. Whether you're transferring loads of files, streaming 4K media or engaging in online gaming, it's easy to configure XG-C100F to ensure the important packets get through swiftly and smoothly.
ASUS XG-C100F enables up to hyper-fast 10Gbps networking, over fiber-optic or DAC cables. Just slide it into a PCI Express® 2.0/3.0 x4 slot to enjoy SPF+ connections that are up to 10X faster than gigabit Ethernet — perfect for large file transfers, 4K streaming and low-latency gaming.
Go Further with Fiber Optics
XG-C100F is compatible the latest fiber-optic networking technology. This enables high-speed, high-bandwidth transmissions to travel distances that are far greater than possible over traditional RJ-45 type copper transmission- Ideal for power users, small enterprise and data center.
Stylish Cooling Heatsink
An efficient aluminum heatsink keeps XG-C100F cool during high-performance applications, and adds a touch of style that elevates the card's outlook above the network-interface-card crowd.
Prioritize performance, automatically
Built-in Quality-of-Service (QoS) technology automatically prioritizes bandwidth for your most important applications. Whether you're transferring loads of files, streaming 4K media or engaging in online gaming, it's easy to configure XG-C100F to ensure the important packets get through swiftly and smoothly.