Catalog Object Cloud
ABYSM

ABYSM Danube Kamp White Tower

Product code:
AB812108
Brand:
ABYSM
Product name:
Danube Kamp White
GTIN (EAN/UPC):
6940533545224
Bullet Points ABYSM Danube Kamp White Tower:
  • Tower PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 3 Number of 3.5" bays: 2
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • ABS, SPCC, Tempered glass
  • White
Warranty:
3 Years
Long product name ABYSM Danube Kamp White Tower:
ATX, ABS/SPCC, 3.5" x2 / 2.5" x3, 7 Expansion Slots, USB 2.0, USB 3.0, HD Audio x 1, Mic x 1, 408 x 233 x 462 mm, 6.2 Kg, White
ABYSM Danube Kamp White Tower:
The new Danube Kamp PC case conveys sobriety at first glance, but with a touch of color and modernity when the three front ARGB ring fans start to spin.
It has a resounding and forceful design, with straight lines that will be broken when the front grille reveals the 3 front fans. It is a chassis with a special width (230 mm) that allows mounting characteristic equipment with large components. It has ample space to house liquid cooling, up to 6 fans, and space for 350mm graphics cards: total freedom for multiple configurations and later expansions.
Through the tempered glass side panel you will have a clear view of the internal components of your setup.

TEMPERED GLASS SIDE PANEL

With the power supply installed, it hides the cables and the big tempered glass left panel that features a neat and clean build, you can also configurate a pro-level setup.

SPACIOUS INTERIOR

This PC chassis offers space for an ATX, MATX and ITX motherboard, high-end over-the-air CPU coolers with up to 240mm in height, graphics cards up to 350mm in length, it has space for 2 drives of 3.5 “+ 3 of 2 5”.

ENOUGH FOR MULTIPLE USB DEVICES

The top panel is equipped with one USB 3.0 port and two USB 2.0 ports, allowing you to easily connect various devices or peripherals and charge accessories. In addition, it has a headphone and microphone connector.
The upper filter not only helps cooling, it protects also the inside of your equipment.

AMAZING ARGB LIGHTING

The DANUBE KAMP comes with 3 ARGB ring fans on the front and a rear fan (12 cm) and with enough space to house 2 fans on the top. ARGB HUB for fans included.