Mars Gaming MCPU-X2 Processor Air cooler 9 cm Black 1 pc(s)
Product code:
MCPUX2
Brand:
Mars Gaming
Product name:
MCPU-X2
GTIN (EAN/UPC):
8435693113249
Bullet Points Mars Gaming MCPU-X2 Processor Air cooler 9 cm Black 1 pc(s):
- Up to 150 W TDP
- Low profile design: fits in small size cases (SFF, Mini ITX and compact towers) while maintaining excellent cooling.
- Two high conductivity heatpipes + aluminum fins for optimized heat transfer.
- PWM fan with FDB bearings: quiet, stable and durable.
- Latest generation Intel & AMD compatibility and quick mounting with multi-support kit.
Long product name Mars Gaming MCPU-X2 Processor Air cooler 9 cm Black 1 pc(s):
Intel/AMD, TDP 150W, 90 mm FRGB, PWM, 800-2600 ± 10% RPM, 0.8-1.25 mm-H2O, 9-28dBA, 28-67 CFM, 93 x 64 x 132 mm, Black
Mars Gaming MCPU-X2 Processor Air cooler 9 cm Black 1 pc(s):
The MCPUX2 brings efficient cooling to SFF/Mini ITX and compact towers thanks to its low profile design. It combines aluminum block and fins, two high conductivity heatpipes and a high performance PWM fan with FDB bearings to keep temperature under control with low noise. Easy mounting and universal compatibility with Intel and AMD for hassle-free installation in your current configuration.
Designed for small boxes
Its reduced height allows it to be installed where other heatsinks do not fit, freeing up space next to the RAM modules and the power supply cover area, improving system airflow.
Constant thermal efficiency
The two heatpipes and high-density fin array accelerate dissipation from the base to the outside, maintaining stable temperatures even under sustained work or gaming loads.
Silence and durability
PWM fan with Fluid Dynamic Bearing (FDB) automatically adjusts RPM according to temperature, achieving a perfect balance between performance and noise, with a long service life. Anti-vibration pads reduce chassis resonances.
Easy installation and universal compatibility
Includes multi-socket mounting kit for Intel and AMD, facilitating fast and secure assembly on most current platforms.
Designed for small boxes
Its reduced height allows it to be installed where other heatsinks do not fit, freeing up space next to the RAM modules and the power supply cover area, improving system airflow.
Constant thermal efficiency
The two heatpipes and high-density fin array accelerate dissipation from the base to the outside, maintaining stable temperatures even under sustained work or gaming loads.
Silence and durability
PWM fan with Fluid Dynamic Bearing (FDB) automatically adjusts RPM according to temperature, achieving a perfect balance between performance and noise, with a long service life. Anti-vibration pads reduce chassis resonances.
Easy installation and universal compatibility
Includes multi-socket mounting kit for Intel and AMD, facilitating fast and secure assembly on most current platforms.