Catalog Object Cloud
Kingston Technology

Kingston Technology 128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10

Product code:
SDS3/128GB
Brand:
Kingston Technology
Product name:
128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10
GTIN (EAN/UPC):
0740617348286, 740617348286
Bullet Points Kingston Technology 128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10:
  • UHS-I speeds of up to 150MB/s*
  • Capture images and videos in Full HD (1080p)
  • Capacities of up to 1TB***
  • Durable****
  • Lifetime warranty
Warranty:
Lifetime
Long product name Kingston Technology 128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10:
128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10
Kingston Technology 128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10:
For Full HD 1080p video cameras
Kingston’s Canvas Select Plus SD card delivers reliable performance with speeds of up to 150MB/s*, ideal for cameras and Full HD video recording. With Class 10 UHS-I speeds, it ensures smooth and consistent performance. Durable and versatile, it’s perfect for everyday storage needs.

Kingston’s Canvas Select Plus SD card is designed with reliable performance, speed and durability for transferring and developing high-resolution photos or capturing and editing Full HD videos. It can reach Class 10 UHS-I speeds of up to 150MB/s* for easy storage and quick transfers along with a Video Class 30 interface that can record cinematic Full HD video**. The Canvas Select Plus SD card is available in multiple capacities of up to 1TB*** and with a lifetime warranty.

Impressive speed
Incredible read speeds of up to 150MB/s*.

Capture images and videos in Full HD (1080p)
Enhanced for cameras and Full HD video recording.

Large capacities
Capacities of up to 1TB*** to store Full HD photos and videos.

Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.****
Disclaimer Kingston Technology 128GB SDXC Canvas Select Plus Gen3 150MB/s C10 UHS-I U1 V10 $SDS3/128GB:
* Based on internal testing; performance will vary based on host device. Engineered with proprietary technology to reach read speeds beyond UHS-I 104MB/s specification, up to 150MB/s. Write speed may be lower for some capacities. Full performance requires MobileLite Plus Reader.
** V30 interface available on 512GB capacity and larger.
*** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.
**** IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.