Nanocable HDMI, 0.8m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black
Product code:
10.15.3501
Brand:
Nanocable
Product name:
HDMI, 0.8m
GTIN (EAN/UPC):
8433281006522
Bullet Points Nanocable HDMI, 0.8m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
- Connectors of high quality armored in gold of 24 K. Multiple Shielding for the maximum reduction of possible interference. Made with conductors of copper (copper OFC-Oxygen Free Copper-99.99%) of high quality that guarantees the maximum quality of transmission.
- Width of banup to 340 MHz (10, 2Gbps).
- High-speed, bi-directional network with speeds oup to 100 Mbps.
- Itupports audio return channel functionality.upports resolutions of 4K x 2K video (3840 × 2160 24 Hz/25 Hz/30 Hz, 4096 × 2160 24 Hz) and 1080 p.
- It allows 3D over HDMI when connected to HDMI devices.
- Spaces of color additional (sYCC601, RGB & YCC601). Rates of refresh rate to 120 Hz frame.upports DOLBY True-HD and DTS-HD.
- 8 channels of decompression of audio digital in rate of 192 kHz with 24 bits.
- Itupports high-bandwidth digital content protection.
- Length: 0.8 m
- Color: Black
- RoHS
- Performance test: 100% tested
Long product name Nanocable HDMI, 0.8m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
High speed with ethernet Micro HDMI cable, A/M-D/M, black, 0.8m
Nanocable HDMI, 0.8m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
High speed HDMI cable with Ethernet (V1.4) with type A male connector on one end and type D (Micro HDMI) connector on the other.