Catalog Object Cloud
Ugreen

Ugreen 11-in-1 USB-C Hub to 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm - Gray Docking Dock Grey

Product code:
45520
Brand:
Ugreen
Product name:
11-in-1 USB-C Hub to 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm - Gray
Bullet Points Ugreen 11-in-1 USB-C Hub to 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm - Gray Docking Dock Grey:
  • Ports:
  • 2 x USB-C 3.2: High-speed data transfer.
  • 2 x USB-A 3.2: Up to 5Gbps data transfer.
  • 1 x USB-A 3.0: Up to 5Gbps data transfer.
  • 1 x HDMI: Supports up to 4K at 30Hz.
  • 1 x VGA: Supports up to 1080p.
  • 1 x RJ45 Ethernet: Gigabit Ethernet for stable wired connections.
  • 1 x SD Card Slot: For reading SD cards.
  • 1 x TF Card Slot: For reading TF cards.
  • 1 x 3.5mm AUX: Audio output.
  • Power Delivery: Supports pass-through charging (up to 100W).
  • Compatibility: Works with various devices including laptops, tablets, and smartphones with USB-C ports.
  • Material: Made from durable materials for longevity.
  • Dimensions: Compact design for easy portability.
Long product name Ugreen 11-in-1 USB-C Hub to 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm - Gray Docking Dock Grey:
UGREEN 11-IN-1 USB-C Docking 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm
Ugreen 11-in-1 USB-C Hub to 3x USB-C/2x USB-A/HDMI/VGA/RJ45/SD/TF/3.5mm - Gray Docking Dock Grey:
The Ugreen Revodok 11-in-1 USB-C Hub is a versatile and powerful connectivity solution designed to expand your device's functionality. Featuring two USB-C 3.2 ports, two USB-A 3.2 ports, one USB-A 3.0 port, HDMI, VGA, RJ45 Gigabit Ethernet, SD/TF card slots, and a 3.5mm AUX input, this hub offers a comprehensive array of connections for all your peripherals.

With support for Power Delivery (PD), it allows you to charge your devices while simultaneously using multiple ports. The HDMI output delivers high-definition video, while the VGA port provides additional display options. The RJ45 port ensures reliable wired internet connectivity, and the SD/TF slots allow for quick file transfers. Whether you're a professional needing to connect various devices or a casual user looking to expand your tech setup, the Ugreen Revodok Hub is the ideal solution for enhanced productivity and connectivity.