CLUB3D MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft
Product code:
CAC-1187
Brand:
CLUB3D
Product name:
MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft
GTIN (EAN/UPC):
8719214472535, 0841615102778, 841615102778
Bullet Points CLUB3D MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft:
- 1.8 m
- Mini DisplayPort Straight Male
- HDMI Straight Male
- 7680 x 4320 pixels 120 Hz
- High Dynamic Range (HDR) supported
- Black
- 1 pc(s)
Long product name CLUB3D MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft:
MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft
CLUB3D MiniDisplayPort 1.4 to HDMI 4K120Hz or 8K60Hz HDR10+ Cable M/M 1.8m / 6ft:
MiniDisplayPort™ 1.4 ready PC or any other device that lacks the new HDMI™ 4K120Hz or 8K60Hz specification, the Club 3D CAC-1187 will be the simple way to upgrade your device and connect to your new TV*.
With its DP1.4 DSC video compression technology, this adapter is able to convert DP1.4 video signals to HDMI™, supporting video display resolutions up to 8K (7680x4320/60HZ or 3840x2160/120Hz)** and creating life like colors and movements with HDR10+ giving users the ultimate visual experience. The Adapter is powered thru the MiniDP™ port.
With its DP1.4 DSC video compression technology, this adapter is able to convert DP1.4 video signals to HDMI™, supporting video display resolutions up to 8K (7680x4320/60HZ or 3840x2160/120Hz)** and creating life like colors and movements with HDR10+ giving users the ultimate visual experience. The Adapter is powered thru the MiniDP™ port.