Catalog Object Cloud
UNYKAch

UNYKAch PC Case ATX UK8026

Product code:
UK180260
Brand:
UNYKAch
Product name:
PC Case ATX UK8026
GTIN (EAN/UPC):
8436617921384
Bullet Points UNYKAch PC Case ATX UK8026:
  • Spacious ATX form factor
  • Connectivity: 1 x USB 2.0 / 1 x USB 3.0 / 1 x USB Type-C (3.0 – 4,8 Gb/s)
  • Capacity for up to 5 drives
  • Supports up to 4 fans
Long product name UNYKAch PC Case ATX UK8026:
PC Case ATX UK8026
UNYKAch PC Case ATX UK8026:
Designed for both professional and personal environments, the UNYKAch ATX UK8026 chassis (Model UK180260) blends sophisticated, robust, and timeless aesthetics. With support for ATX, Micro ATX, and ITX motherboards, it’s the perfect foundation for any setup.
It offers advanced connectivity with USB 2.0, USB 3.0, and USB Type-C ports, along with HD audio. Its capacity for up to 5 storage drives (HDD/SSD) and superior thermal management with space for up to 4 fans ensure optimal performance and uninterrupted workflows.

THOUGHTFUL DESIGN

Every element of the UNYKAch UK8026 has been carefully crafted to simplify installation and maintenance, keeping real user experience in mind. Internal access and cable routing are optimized for professional integrations.

FULL FRONT CONNECTIVITY

Stay connected with the latest USB technology. Features a USB Type-C and USB 3.0 port for high-speed devices, along with USB 2.0 for universal compatibility. Integrated HD audio jacks deliver a complete multimedia experience.

Top Panel Layout:
1 - Power Button
2 - Reset Button
3 - USB 2.0
4 - Audio HD
5 - USB 3.0
5 - USB Type C (3.0 - 4,8 Gb/s)

PREMIUM BUILD QUALITY

- Material: 0.5 mm SPCC steel / ABS for superior durability
- Dimensions: 380 x 185 x 440 mm – Compact size, maximum capacity
- Integrated dust filters to keep your system clean
- ATX PSU support (top-mounted, not included)
- Weight: 2.9 kg – Sturdy yet easy to handle
- Color: Sleek black with a professional finish

SPACE FOR HIGH-END HARDWARE

- GPU support up to 300 mm – Compatible with the most powerful graphics cards
- CPU cooler support up to 160 mm in height
- Optimized interior for easy installation and maintenance
- Smart cable management for clean, professional builds

UNIVERSAL COMPATIBILITY

Full support for ATX, Micro ATX, and ITX motherboards. With 7 expansion slots, you'll have enough room for all your GPUs and expansion cards. A design that adapts to any project — from home PCs to compact professional workstations.

HIGH-CAPACITY STORAGE

Build your storage system just the way you need it. Up to 5 total storage drives:
- 4 internal 2.5" SSD bays for ultra-fast storage
- 1 internal 3.5" HDD bay for high-capacity drives
- 1 external 5.25" bay for optical drives

SMART COOLING

Cooling system engineered for maximum airflow. Supports up to 5 fans for optimal thermal performance:
- Front: 2 x 120 mm fans (optional)
- Rear: 1 x 120 mm fan (optional)
- Left side: 1 x 120 mm fan (optional)

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.