Catalog Object Cloud
LogiLink

LogiLink PA0282 mobile device charger Mobile phone, Tablet White AC Fast charging Indoor

Product code:
PA0282
Brand:
LogiLink
Product name:
PA0282
GTIN (EAN/UPC):
4052792067545
Bullet Points LogiLink PA0282 mobile device charger Mobile phone, Tablet White AC Fast charging Indoor:
  • Equipped with GaN technology, performance and charging speeds are extremely powerful
  • Supports PPS (Programmable Power Supply) charging and adjusting the output power in real-time, depending on device’s charging status, feeding it with maxim+G818rs with better heat dissipation
  • Overcurrent, overvoltage, overheating and short-circuit protection
  • Compatible with most devices such as smartphones, tablets and more
Long product name LogiLink PA0282 mobile device charger Mobile phone, Tablet White AC Fast charging Indoor:
Dual USB power socket adapter, GaN, 2x USB-C (PD), 40 W, white
LogiLink PA0282 mobile device charger Mobile phone, Tablet White AC Fast charging Indoor:
USB power socket adapter, 2x USB-C port (PD), GaN-Technology, 40 W" from LogiLink
The built-in GaN technology takes performance and charging speed to a whole new level with high efficiency. What makes this technology so special is its compact size and extremely powerful design. The USB socket adapter from LogiLink makes charging your USB-C devices child's play. The PA0282 supports PPS (Programmable Power Supply) charging and adjusting the output power in real-time, depending on device’s charging status, feeding it with maximum power.

Proper use of the PD function can only be guaranteed in combination with certified USB cables with E-Mark chipset.