Lindy 4 Port USB 3.2 Type C Hub
Product code:
43325
Brand:
Lindy
Product name:
4 Port USB 3.2 Type C Hub
GTIN (EAN/UPC):
4002888433259
Bullet Points Lindy 4 Port USB 3.2 Type C Hub:
- Connects 4 Type A USB peripherals to a Type C Port
- Supports SuperSpeed data rates of up to 5Gbps
- Handy and stylish design with integrated cable
- Compatible with all USB Type C equipped computers
- 2 year warranty
Long product name Lindy 4 Port USB 3.2 Type C Hub:
4 Port USB 3.2 Type C Hub
Lindy 4 Port USB 3.2 Type C Hub:
The Lindy 4 Port USB 3.2 Hub provides 4 USB Type A SuperSpeed ports for connecting USB peripherals to a USB Type C equipped computer. Capable of data transfer speeds of up to 5Gbps, the hub is also backwards compatible with USB 2.0 and 1.1.
The hub is powered by the USB Bus, while it's functional, stylish design with integrated cable make it the perfect companion for mobile devices. The Type C connectors reversible design was developed to find a connection regardless of which way the cable is inserted into the port and with 'Plug and Play' installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.
Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.
The hub is powered by the USB Bus, while it's functional, stylish design with integrated cable make it the perfect companion for mobile devices. The Type C connectors reversible design was developed to find a connection regardless of which way the cable is inserted into the port and with 'Plug and Play' installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.
Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.