Catalog Object Cloud
Conceptronic

Conceptronic OZUL 8-Port 75W USB PD Charging Station

Product code:
OZUL02B
Brand:
Conceptronic
Product name:
OZUL 8-Port 75W USB PD Charging Station
GTIN (EAN/UPC):
4015867226612
Bullet Points Conceptronic OZUL 8-Port 75W USB PD Charging Station:
  • Versatile Port Selection: Equipped with 8 ports including 2 USB-C ports (with PD 3.0) and 6 USB-A ports, providing up to 75W and allowing simultaneous charging for multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 5.0V to 12.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 technology for efficient and rapid charging, ensuring broad device compatibility.
  • Included Cables: Comes with a 1.5m AC power cable and 4 different USB adapter cables for convenience and versatility.
Long product name Conceptronic OZUL 8-Port 75W USB PD Charging Station:
OZUL 8-Port 75W USB PD Charging Station
Conceptronic OZUL 8-Port 75W USB PD Charging Station:

This charger features a versatile port selection with 8 ports, including 2 USB-C ports with Power Delivery (PD) 3.0 and 6 USB-A ports, providing up to 75W of power and allowing simultaneous charging for multiple devices with varying power requirements. It supports a range of output options from 5.0V to 12.0V across its ports, ensuring compatibility with devices from smartphones to laptops. Enhanced safety features include built-in protections against overload, short-circuiting, and overheating, ensuring the safety of both the charger and connected devices. Incorporating USB Power Delivery (PD) 3.0 technology, this charger offers efficient and rapid charging, ensuring broad device compatibility.

The charger also includes a 1.5m AC power cable and 4 different USB adapter cables for added convenience and versatility.