Catalog Object Cloud
Ugreen

Ugreen USB-C Hub 6-in-1 HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD Docking Dock Grey

Product code:
UG-35999
Brand:
Ugreen
Product name:
USB-C Hub 6-in-1 HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD
GTIN (EAN/UPC):
6941876239993
Bullet Points Ugreen USB-C Hub 6-in-1 HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD Docking Dock Grey:
  • Multiple connections: Supports multiple device connections with a USB-C male port, 2 USB-A 3.2 ports, 1 HDMI port, 2 USB-C 3.2 ports and a PD port, making it compatible with a variety of devices, such as computers, smartphones, tablets and other accessories.
  • High speed: Supports USB 3.2 standard, providing data transmission at speeds of up to 10 Gbps, and is also backward compatible with USB 3.0/2.0/1.1.
  • High video quality: HDMI 2.0 port supports a maximum resolution of 4K*2K@60Hz, allowing you to connect to a monitor or projector to display high-quality images and videos.
  • Support fast charging: The PD (Power Delivery) port supports charging at 20V and 5A, allowing you to charge your devices quickly and efficiently.
  • Durable design: The body is made of durable aluminum and provides good heat dissipation, making it stable and safe to use.
  • Portability: With a compact and lightweight design, it is easy to carry and use anywhere, anytime.
  • Compatibility: Compatible with a wide range of devices, including Windows, macOS, and Android operating systems.
  • Data theft protection: Supports HDCP 1.4/2.2 to prevent copying of digital content, making multimedia usage safer.
Long product name Ugreen USB-C Hub 6-in-1 HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD Docking Dock Grey:
UGREEN USB-C 6-in-1 Laptop Docking HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD
Ugreen USB-C Hub 6-in-1 HDMI - 2x USB-A 3.2 - 2x USB-C 3.2 - PD Docking Dock Grey:
UGREEN 6-in-1 USB Hub allows you to connect a variety of devices. It can transmit data at speeds of up to 10 Gbps. HDMI 2.0 port supports a maximum resolution of 4K*2K@60Hz, providing high-quality images and videos. Compact and lightweight, you can carry it anywhere and use it anytime.